The APC by Schneider Electric Switched Rack Power Distribution Unit (PDU) distributes power to devices in the rack. It can be monitored through Web, Telnet, SNMP, SSH, StruxureWare Data Center Expert® interfaces.
Outlets: The outlets connect the Rack PDU to equipment in your rack or enclosure. Each outletallows independent control of the connected equipment and the Rack PDU firmware also provides Outlet User accounts. The PDU has eight IEC-320-C13 outlets.
Power cord: The Rack PDU has an IEC-320-C20 inlet on the front of the unit to connect to the power cord. The power cord connects the Rack PDU to one power source. The cord connects to the front of the Rack PDU for easier mounting and user access. The 8 foot (2.4 meter) cord terminates with a C20 plug.
Digital display: The digital display shows the aggregate current being used by th
Note:
Output
Nominal Output Voltage
208V , 230VMaximum Total Current Draw
16Output Connections
(8) IEC 320 C13 (Battery Backup)
Nominal Input Voltage
200V , 208V , 230VInput frequency
50/60 HzInput Connections
IEC-320 C20Cord Length
8.2ft ( 2.5meters )Acceptable Input Voltage
200-240VACNumber of Power Cords
1Load Capacity
3680VAMaximum Input Current
20ARegulatory Derated Input Current (North America)
16AMaximum Height
1.73inches ( 44mm , 4.4cm )Maximum Width
17.5inches ( 445mm , 44.5cm )Maximum Depth
4.25inches ( 108mm , 10.8cm )Rack Height
1UNet Weight
5.0lbs. ( 2.27kg )Shipping weight
7.6lbs. ( 3.45kg )Shipping Height
2.75inches ( 70mm , 7.0cm )Shipping Width
18.5inches ( 470mm , 47.0cm )Shipping Depth
13.5inches ( 343mm , 34.3cm )Color
BlackOperating Environment
32 - 113 °F ( 0 - 45 °C )Operating Relative Humidity
0 - 95 %Operating Elevation
0-10000ft ( 0-3000meters )Storage Temperature
-25 - 65 °CStorage Relative Humidity
0 - 95 %Storage Elevation
0-50000ft ( 0-15000meters )Approvals
cUL Listed, CE, CSA, EN 55022 Class A, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST, IRAM, MIC, UL 60950, UL Listed, VDE, VCCIStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes