SFP (mini-GBIC) Module

This 5 pack of Cisco® GLC-SX-MMD compatible SFP transceivers provides 1000Base-SX throughput up to 550m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. Each is guaranteed to be 100% compatible with the equivalent Cisco® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
GLC-SX-MMD-AO-5PK
EAN/UPC
0821455638842,821455638842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

Compatible OEM: Cisco®
Compatible With OEM Part Number(s): GLC-SX-MMD
Connector: LC
DOM: DOM
Form Type: SFP
Media: MMF
Reach: 550m
Speed: 1000Base
Speed Description: 1-Gigabit
Transceiver Type: SX
Wavelength: 850nm
Physical Specification
Kit: 5 piece
Product Shipping Dimension(HxWxD): 2.4 in. x 5.5 in. x 4.75 in.
Product Shipping Weight(LB): 1
Miscellaneous
Country Of Origin: USA
ECCN: 5A991
HTS-Harmonized Code: 8517.62.0050
UNSPSC Code: 43201553
What's In The Box: 5x transceiver
UPC Code: 821455638842