4GB DDR4 SDRAM Memory Module

This Industry Standard 4GB DDR4-2400MHz Single Rank Unbuffered 1.2V 260-pin CL15 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AA2400D4SR8S/4G
EAN/UPC
0821455647059,821455647059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

CAS Latency: CL15

Chip By Value: x8

Compatible OEM: Industry Standard

Compatible With OEM Part Number(s):

DIMM Type: Unbuffered

Error Correction: No

Form Factor: SODIMM

Memory Size: 4GB

Memory Speed: DDR4-2400MHz

Memory Voltage: 1.2V

Pins: 260

Rank: Single

Speed: 2400MHz

Technology: DDR4

Physical Specification

Kit: No Kit - 1 Piece

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Miscellaneous

UNSPSC Code: 43201402

What's In The Box: 1x memory module

UPC Code: 821455647059