VP2468_H2 Widescreen LCD Monitor

Two Monitors in a Single Package

Sold as a dual pack without monitor stands, these monitors require less packaging for a reduced environmental footprint, while still providing VESA compatible mounting for easy installation.

Seamless Viewing Experience

An edge-to-edge SuperClear IPS panel delivers accurate colors and vivid images – all framed by a barely there, ultra-thin bezel perfect for nearly seamless multi-monitor setups. And with ultra-wide viewing angles, you’ll enjoy stunningly detailed images, unbound and without borders, no matter your vantage point.

Loaded with Connectivity

DisplayPort, Mini DisplayPort, HDMI inputs, and high-speed USB ports give you the freedom and flexibility to connect to a variety of devices. What’s more, DisplayPort connectivity provides multi-stream technology that allows you to easily daisy-chain multiple monitors with only a single cable.

Ultimate Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces. Whether you’re a photographer shooting in sRGB, or a video editor in need of REC 709/SMPT-C/EBU standards, rest assure that this monitor can deliver the accuracy you need to complete your best work.

Excellent Screen Uniformity

Uniformity of color across the screen is critical to achieving the most accurate viewing and editing of images – without it, any work performed on a less-than-accurate monitor will cause incorrect color adjustments. An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.

Color uniformity function works within the following color spaces: sRGB, EBU, SMPTE-C, Rec. 709

Professional Color Processing Capability

A 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

Versatile Color Adjustability

6-Axis Color Enhancement lets you individually adjust six primary colors: red, yellow, green, cyan, blue, and magenta. This monitor also features hue and saturation fine tuning. With a completely customizable color profile, you can be sure your creative work gets the color treatment it deserves.

The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

Manufacturer Part Number
VP2468_H2
EAN/UPC
0766907895728,766907895728
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
TYPE
IPS
COLORS
16.7M
COLOR SPACE SUPPORT
6-bit+A-FRC
STATIC CONTRAST RATIO
1000:1
VIEWING ANGLES
178º horizontal, 178º vertical
RESOLUTION
1920 x 1080
VIEWABLE AREA (IN.)
23.8
DYNAMIC CONTRAST RATIO
20,000,000:1
BACKLIGHT LIFE (HOURS)
30,000
RESPONSE TIME (GTG)
5ms
LIGHT SOURCE
LED
BRIGHTNESS
250 cd/m2
PANEL SURFACE
Anti-glare, Hard coating (3H)
ASPECT RATIO
16:9
DISPLAY SIZE (IN.)
24

Compatibility

PC RESOLUTION (MAX)
1920x1080

Connector

USB 3.0 TYPE A
4
USB 3.0 TYPE B
1
HDMI 1.4
2
DISPLAY PORT
1
DISPLAY PORT OUT
1
MINI DISPLAY PORT
1

Power

ECO MODE (CONSERVE)
17W
ECO MODE (OPTIMIZED)
19W
CONSUMPTION (TYPICAL)
22W
CONSUMPTION (MAX)
48W
VOLTAGE
AC 100-240V (universal), 50-60Hz
STAND-BY
0.3W

Additional Hardware

KENSINGTON LOCK SLOT
1

Controls

PHYSICAL CONTROLS
Power, 1, 2, 3, 4, 5
ON SCREEN DISPLAY
Input Select, Audio Adjust, ViewMode, Color Adjust, Manual Image Adjust, Setup Menu (See user guide for complete OSD functionality)

Operating Conditions

TEMPERATURE
32-104º F (0–40º C)
HUMIDITY (NON-CONDENSING)
20-90%

Mount

VESA COMPATIBLE
100 x 100 mm

Video Signal

FREQUENCY HORIZONTAL
HDMI (v.1.4): 15 ~ 90KHz. DisplayPort (v1.2) & Mini DP (v1.2): 15 ~ 88KHz
FREQUENCY VERTICAL
HDMI (v.1.4): 24 ~ 75Hz. DisplayPort (v1.2) & Mini DP (v1.2): 24 ~ 75Hz

Video Input

DIGITAL SYNC
TMDS, PCI-E

Weight (imperial)

NET (LBS)
7.03
GROSS (LBS)
22.16

Weight (metric)

NET (KG)
3.19
GROSS (KG)
10.05

Dimensions (imperial) (wxhxd)

PACKAGING (IN.)
25 x 9.92 x 16.54
PHYSICAL (IN.)
21.21 x 12.22 x 1.89

Dimensions (metric) (wxhxd)

PACKAGING (MM)
635 x 252 x 420
PHYSICAL (MM)
538.67 x 310.52 x 48.08

General

REGULATIONS
cULus, FCC, ICES003, Energy Star 7.0, EPEAT(GOLD), UL-MX-CoC, Mexico Energy
PACKAGE CONTENTS
LCD Display x2, Power Cable (1.5m) x2, Mini DP to DP Cable (1.5m) x2, USB 3.0 UP Stream Cable (Type B to A) (cable length :1.8M) x2, Quick Start Guide, ViewSonic Wizard CD-ROM
RECYCLE/DISPOSAL
Please dispose of in accordance with local, state or federal laws.
WARRANTY
Three-year limited warranty on parts, labor and backlight