Pacific RGB G1/4 PETG Tube 16mm OD 12mm ID (6 Pack Fittings)

Make your system a showcase for all to see with the newest member of Thermaltake Pacific Series – the Pacific RGB G1/4 PETG fitting, specially designed for enthusiasts to meet the needs of setting up a complete but stylish water cooling system. A RGB LED lighting controller is included. With a patented circular 256 multicolored LED light and produced by durable copper, Thermaltake takes every detail seriously.

Tt LCS Certified is a Thermaltake exclusive certification applied only to products that pass the design and hardcore enthusiasts standards that a true LCS chassis should hold to. The Tt LCS certification was created so that we at Thermaltake can indicate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations, ensuring you get the best performance from the best features and fitment.

Patented RGB 256 Colors LED Light

The fitting comes with a special engineered LED light that can maintain color and brightness uniformity. The lighting effect is visible from all directions and adds style to the chassis.

Taiwan Patent: M523966
China Patent: 201620920987.3

RGB LED Lighting Controller – Adjust LED Brightness

Users can adjust the illumination of the lighting into three different phases by pressing the “BRIGHTNESS” button.

RGB LED Lighting Controller – Switch Over Between 7 LED Colors

The “MODE” button allows users to switch to blink function and set a solid color for the lighting. Users can choose from blue, green, red, white, orange, yellow and purple to brighten up their builds.

RGB LED Lighting Controller – Cycle Through a 256 Colors

By simply clicking the “CUSTOMIZE” button, users can start to enjoy their liquid-cooling systems with a multicolored lighting show.

High-Flow and Leak-Free Design

Made in Taiwan, the fitting allows proper connection to G1/4 ports, securing properly to cooling components while providing an even seal around the tubing. The fitting is included two preinstalled O-ring.

For tubes:
- Outer diameter: 5/8” (16 mm)

Remarkable Expansion

Thermaltake offers a full line of Pacific Series components for enthusiasts to build up aesthetically-superior water cooling systems by incorporating externally-modular upgrades for their chassis.

Thermaltake Riing RGB Controller Cable (Optional) – Can connect multiple RGB LED lighting controllers at the same time, and offer users a more flexible way to control their RGB fittings.

Manufacturer Part Number
CL-W133-CU00BL-A
EAN/UPC
0841163065440,841163065440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-W133-CU00BL-A
Compatibility: 16mm OD /12mm ID hard tube
Dimension: Ø25 x 31.4 H mm
Material: Copper
Threads: G ¼”
Weight: 720g
Note: 6 Pack (6 Fittings with 1 LED Controller Box)