USB-C To DVI-D Video Adapter Converter - Black

The USB-C to DVI-D Video Adapter Converter is an ideal solution for connecting a device with a USB 3.1 Type-C connector to a monitor, projector, or other display with a DVI-D port. The video support is built into the USB Type-C ports to feed a video signal to an HDMI HDTV or projector. This adapter supports up to a 1080p (1920x 1080 Hz) resolution, allowing it to deliver a high quality video image to the connected display.

BYO DVI-D
Be prepared for any meeting, presentation, or event with the full confidence that you have the right connections in an ultra-compact design. The USB-C to DVI-D adapter allows you to connect a USB-C equipped laptop, tablet, or computer to a projector, monitor, or HDTV with a DVI input port. The compact design of this adapter converter makes it a perfect fit for BYOD (Bring Your Own Device) applications in education or corporate environments.

Plug Unplug Plug Unplug Plug
The USB-C connector has a robust design, allowing for the connector to be plugged in and un-plugged up to 10,000 times. The sturdy construction ensures that the product provides peace of mind and is built to stand up to the rigors the most demanding on-the-go life. The USB-C connector has a symmetrical design which is identical on both sides, so it does not matter if you plug it in upside-down or right-side-up. It will plug in the first time, every time while preventing damage to the connector port.

Equipment Preserver
The dongle-style adapter converter reduces strain on the USB-C port. The cable between the USB-C connection and the adapter converter provides strain relief that protects the port from strain damage as cords are moved.

Manufacturer Part Number
29483
EAN/UPC
0757120294832,757120294832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
UPC : 757120294832
Warranty : 3 Years
Vendor : C2G
Weight : 0.079 LB

Electrical Specifications
• Voltage Rating: 30V
• Conductor Resistance: 32AWG 588.85Ω/km at 20°C
• Insulation Resistance: 10m-km/min at 20°C DC 500V (EIA-364-21)
• Dielectric Strength: AC 500V/1 minute No breakdown (EIA-364-20)

Physical Specifications

• Operation Temperature: 0°C - 50°C; 15-85% RH (Non-Condensing)
• Storage Temperature: -25°C - 70°C; 15-85% RH (Non-Condensing)
• Jacket: PVC
• Outer Diameter: 3.9 ± 0.1mm
• Shield: Braid 16/9/0.06(TC)

Conductor 1: (2 Conductors, 5 Pair)

• Conductor: 34 AWG 7/.06(TC)
• Insulation: 0.45 (HD-PE)
• Shield: Aluminum Mylar
• Color: P1 White / Green, P2 White / Red, P3 White / Green, P4 White / Blue

Conductor 2: (2 Conductors)

• Conductor: 24 AWG 7/.205(TC)
• Insulation: 0.90 (HD-PE)
• Color: Red, Black

Conductor 3: (6 Conductors)

• Conductor: 32 AWG 7/.08(TC)
• Insulation: 0.50 (HD-PE)
• Shield: Aluminum Mylar
• Color: White, Green, Brown, Yellow, Blue, Orange