C612n LED Printer

The perfect choice for every small to medium size business

High quality and reliable printing for all your in-house printing needs.
The C612 offers flexible media handling, low cost of ownership and energy efficiency to produce top quality marketing collateral, educational materials and business graphics and documents - when needed, in-house and to tight deadlines. OKI’s HD Color LED engine ensures stunning print quality, while the C612’s enhanced security features protect your documents, devices, and network.

Advanced Connectivity
Businesses today don’t have time for faulty connectivity and mobile print mishaps. That’s why the C612 is Google Cloud Print 2.0 ready for direct printing using local mode, while employing a simultaneous connection of wired and wireless networks. Easily transfer large color files across the network with Gigabit Ethernet, especially with the addition of the optional high-speed wireless LAN module.

Security
Maintain document confidentiality with Private Print and reduce waste with the optional Card Release¹ The C612 is compliant with Internet Protocol Security (IPSec), ensuring that documents are sent and received safely.

Energy and Cost Savings
OKI’s LED print engines offer an efficiency advantage² with higher reliability, less down time, and a longer lifespan. The C612’s³ duplex printing system, as well as its Toner Save and Deep Sleep modes, helps reduce consumable costs, while conserving energy and time. When consumables do eventually run out, take advantage of OKI’s free consumables recycling program for an eco-friendly print cycle.

Simplicity
What you print from your C612 may be colorful and complex, but the printer engine is built with simplicity in mind. LED printing itself evolved as a way to streamline the laser printing process, and OKI has perfected this technology to create a fast, efficient experience with premium results. The device is easy to set up and can be updated with ease from the OKI portal as updates become available.

Manufacturer Part Number
62447701
EAN/UPC
0051851186757,051851186757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

sku:: 62447701
Print Speed Mono:: 35 ppm
Print Speed Color:: 33 ppm
Duplex:: Optional
Duty Cycle:: 75,000 pgs/month
Memory:: 256 MB
Resolution:: Up to 1200 x 600 dpi
Interfaces:: USB 2.0 Device, 10 Base-T/100 Base-TX/1000 Base-T Ethernet; Wireless (Option) IEEE802.11a/b/g/n
Paper Capacity:: 400 sheets of 80gsm Standard (300-sheet Main Tray + 100-sheet Multi-Purpose Tray); 1,460 sheets Max (with Optional 530-sheet 2nd & 3rd Trays)
Paper Size:: Main Tray from 4.1" x 5.8" to 8.5" x 14"; Multi-Purpose Tray from 2.5" x 5.0" to 8.5" x 52" banners
Size:: 17.1" x 21.5" x 13.4" (435mm x 547mm x 340mm)
Weight:: Approx. 59.5 lbs (27 kg)
Power:: 120v