3m MPO to 4 Duplex LC Fiber Breakout Cables OM3 Riser Rated (OFNR)

This riser rated OM3 laser-optimized multimode (LOMMF) MPO fiber cable is ready for deployment in any multimode 50/125 MTP/MPO network. OM3 is fully backward-compatible with existing OM2 or OM1 systems. This multimode, MPO fiber cable is comprised of 8 fibers or 4 duplex channels within each connector (the center 4 fibers are not used). These high density cables are perfect when you have limited space, making it possible to run a single cable that automatically terminates 8 fibers in one easy plug-in. The fan-out side has 8 LC connectors that are numbered according to the fiber position in the MPO Connector and duplexed together. The push-pull release mechanism for the MPO connector is easy to engage and disengage, its latch design also prevents the plug from snagging when jumper cables are being routed.



Manufacturer Part Number
31327
EAN/UPC
0757120313274,757120313274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Aqua
  • UPC: 757120313274
  • Warranty: Lifetime
  • Vendor: C2G
  • Weight: 0.200 LB