OUTSHINE
THE COMPETITION
ROG Strix GeForce® GTX 1050 Ti gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU II Technology with Patented Wing-Blade Fans for up to 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization. ROG Strix GeForce® GTX 1050 Ti also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.
DirectCU II Technology with Direct-GPU Contact Heatpipes
30% Cooler and 3X Quieter Performance
Exclusive DirectCU II cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.
Patented Dual Wing-Blade 0dB Fans
Max Air Flow with 105% More Air Pressure
DirectCU II features dual 0dB fans engineered with a patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards. The 0dB fans also let you enjoy games in complete silence and make DirectCU II the coolest and quietest graphics card in the market.
ASUS FanConnect
Targeted Supplemental Cooling
When gaming, GPU temperatures are often higher than CPU temps. However, chassis fans usually reference CPU temperatures only, which results in inefficient cooling of the system. For optimal thermal performance, ROG Strix GeForce® GTX 1050 Ti graphics cards feature a 4-pin GPU-controlled header that can be connected to system fan for targeted supplemental cooling.
PREMIUM QUALITY AND BEST RELIABILITY
Auto-Extreme Technology
Industry-only 100% Automated Production Process
All ASUS graphics cards are now produced using Auto-Extreme Technology, an industry-exclusive, 100% automated production process that incorporates premium materials to set a new standard of quality. Auto-Extreme Technology ensures consistent graphics card quality as well as improved performance and longevity. This new manufacturing process is also environmentally friendly, eliminating harsh chemicals and reducing power consumption by 50%.
4+1 Phase Super Alloy Power II
Enhanced Durability and Efficiency
ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss and achieve thermal levels that are approximately 50% cooler than previous designs.
Decrease buzzing noise with concrete alloy chokes
Decreases temperature and increases power efficiency
Over 90,000 hours longer than traditional capacitors
Maximize overclocking headroom. (Positioned at the back of GPU)
Featuring Aura RGB Lighting on both the shroud, ROG Strix graphics cards are capable of displaying millions of colors and six different effects for a personalized gaming system.
Note:
Graphics Engine:
NVIDIA GeForce GTX 1050 TI
Bus Standard:
PCI Express 3.0
OpenGL:
OpenGL®4.5
Video Memory:
GDDR5 4GB
Engine Clock:
GPU Boost Clock : 1392 MHz
GPU Base Clock : 1290 MHz
CUDA Core: 768
Memory Clock:Note:
. To have the best cooling performance, ASUS STRIX-GTX1050TI-4G-GAMING extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!