8GB DDR4 2133MHz ECC Memory

Boost the capabilities of your HP Business Notebook PC and improve system performance and application responsiveness with low-power, high-speed, DDR4 ECC memory from HP.

Features

Flexible, fast scalability

Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested

Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP Business Notebook PCs.

Benefit from integrated ECC

Help avoid errors that can corrupt data sets and introduce system issues with Error Checking and Correcting technology that corrects single-bit memory errors.

Supported by HP

Protect your investment with a one-year limited warranty.

Manufacturer Part Number
V1D58AA
EAN/UPC
0889894840868,889894840868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility :
Compatible with the HP ZBook: Studio G3 MWS, 15 G3, 17 G3.

What's in the box :

  • Memory
  • Documentation
Warranty : One-year limited warranty.