7-Outlet Surge Protector, 12 ft cord, 1050 Joules – White

Protect your home or office electronics with the 7-outlet surge protector from V7. Durable and thoroughly tested, the 7-outlet surge protector features a thin profile, EMI/RFI filtering and offers up to 1050 joules of surge protection, plus the flexibility of an 12 ft cord. Additionally, it features a built-in 15 amp circuit breaker to protect your equipment from over-voltage spikes, and mounting holes on the back of the housing for easy installation. The V7 7-outlet surge protector provides top-notch power protection and peace of mind – backed by a lifetime warranty and a US $150,000 Connected Equipment Assurance.

Manufacturer Part Number
SA0712W-9N6
EAN/UPC
0662919094435,662919094435
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919094435
Model: SA0712W-9N6
Warranty: Lifetime
Compliance: RoHS, UL
Package Type: 4 Color Box
Package Includes: Surge Protector, Warranty and instructions
Color: White
Cable length: 3657.6
Outlets: 7 Outlets
Surge Protection: 1050 Joules
Product Weight: 544 g
Product Dim (L/W/H): 13 x 2.4 x 1.2 in
Shipping Weight: 589 g
Package Dim (L/W/H): 13.4 x 6.5 x 2 in
Assurance: up to $150,000 connected equipment assurance