R110Xi4 RFID Label Printer

Streamline operations with an innovative high-volume RFID encoder and printer. Print and encode a variety of UHF radio frequency identification smart labels for a number of applications, including healthcare specimen smart labeling, item-level tagging and more.

Manufacturer Part Number
R16-801-00201-R0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • RFID counters keep track of the good and bad labels
  • RFID processes optimized for fastest label throughput
  • RFID ZPL Commands allow ease of RFID set-up with maximum flexibility

More Standard Features
  • Variable RFID power settings for both read and write allows maximum flexibility for printing small labels
  • New full-function front panel and large multilingual back-lit LCD display — with user-programmable password protection
  • Clear media side door — easy monitoring without opening the printer
  • Thin film printhead — with E3® Element Energy Control
  • 8 MB Flash memory — including 2.0 MB user-available non-volatile memory storage for downloadable objects
  • RS-232 Serial, Parallel, USB 2.0, and internal ZebraNet 10/100 PrintServer
  • Dual media sensors — transmissive and reflective, selectable through software or front panel
  • Real Time Clock
  • Advanced Label/Media counters

Printer Specifications

Resolution: 203 dpi (8 dots/mm)
300 dpi (12 dots/mm)
600 dpi (23.5 dots/mm)
Memory: 16MB RAM
8MB Flash (2 MB available to user)
Print width: 4" (102 mm) maximum
Print length: 150" (3810 mm) maximum
Print speed: Up to 14" (356mm) per second
Media sensors: Reflective, Transmissive

Media Characteristics

Maximum label and liner width: .79" (20 mm) to 4.5" (114 mm)
Maximum label and liner length: 150" (3810 mm)
Media types: continuous, die-cut, black mark, notch

Ribbon Characteristics

Outside diameter: 3.2" (81.3 mm)
Standard length: 1476' (450 m) or 984' (300 m)
Ratio: 2:1 and 3:1 media roll to ribbon ratios
Ribbon: setup Ribbon wound coated side out
ID Core: 1" (25.4 mm)

Operating Characteristics

Operating temperature TT: Operating temperature: 40° F (5° C) to 105° F (40° C)
Thermal transfer DT: Operating temperature: 32° F (0° C) to 105° F (40° C)
Direct thermal Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 20 to 85% non-condensing R.H.


Electrical

  • 90-264VAC
  • 48 – 62Hz
  • FCC-B, C-Tick

Agency approvals

  • IEC 60950-1
  • EN 55022 Class B
  • EN 55024
  • EN 61000-3-2
  • EN 61000-3-3
Physical Characteristics

Width: 10.31" (261.9 mm)
Height: 15.5" (393.7 mm)
Depth: 20.38" (517.5 mm)
Weight: 50 lbs (22.7 kg)

Related Products

Options

  • ZebraDesigner Pro
  • ZebraDesigner
  • ZebraDesigner for my XML
  • Zebranet Bridge Enterprise
  • ZebraNet utilities v7.0
  • Clear media side bi-fold door - allows shorter media door opening radius
  • Full-width rotary knife cutter and catch tray - operates under software control cutting labels individually or in strips
  • Media rewind spindle - rewinds finished roll internally onto 3 in (76 mm) core or enables label peel and liner rewind
  • Applicator interface - provides status and control signals for applicators and remote control devices
  • media supply spindle for 3 in (76 mm) core or 40 mm core
  • Flash Memory - factory installed 64 MB (61 MB user avilable)
  • Additional Fonts
  • ZebraNet b/g Print Server

Communication and Interface Capabilities

  • ZebraNet 10/100 Print Server — supports 10Base-T, 100Base-TX, and fast Ethernet 10/100 auto-switching networks
  • USB 2.0 — 12 Mbits/second
  • High-speed bi-directional parallel interface — IEEE 1284-1994 compatibility, ECP, nibble mode
  • High-speed serial interfaces: RS-232C with DB9F connector, optional converter for DB25F available; Optional RS-422/485 with multidrop capability to network multiple printers from a single host with external adapter; Software (XON/XOFF) or hardware (DTR/DSR) communication handshake protocols
  • SEH PS102-Z Internal IPv6 Print Server
  • Applicator interface — with DB15F connector
  • ZebraNet b/g Print Server
Programming Languages

Core programming languages: XML, ZPL, ZPL II

barcodes/Symbologies

Linear
Code 11
Code 39
Code 93
Code 128 with subsets A/B/C and UCC case codes
ISBT-128
UPC-A
UPC-E
EAN-8
EAN-13
UPC and EAN 2 or 5 digit extensions
Plessey
Postnet
Standard 2-of-5
Industrial 2-of-5
Interleaved 2-of-5
Logmars
MSI
Codabar
Planet Code

2-dimensional

Codablock
PDF417
Code 49
Data Matrix
MaxiCode
QR Code
TLC 39
MicroPDF
RSS / GS1 DataBar family (12 barcodes)
Aztec

Fonts and Graphics

  • Bitmap fonts A through H and GS symbols are expandable up to 10 times, height and width independent
  • Smooth scalable font Ø (CG Triumvirate™ Bold Condensed) is expandable dot-by-dot, height and width independent
  • IBM Code Page 850 International Characters