RP9 G1 Retail System

Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.

Make a big impression in a small footprint
Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 18.5”diagonal, 10-point multi-touch glass and optional integrated peripherals.

Powerhouse performer
Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 2.5” SSD or HDD, efficient DDR4 memory, and wired or wireless network connectivity —anywhere you need a reliable, high-performance All-in-One.

Versatility for every demand
Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options. Choose your processor, operating system, peripherals, and more.

Designed and tested to work as hard as you do
Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.

Additional features

See and be seen

  • Easily show and share details on a touchscreen that’s stylish, durable, and functional, and has Pre-Boot Touch for easy access to BIOS functions.

Choose your OS

  • Pick the familiar operating system that’s best suited to your environment.

Build your workspace

  • Complete your All-in-One with a range of hardware options, including the stand, associate display, and customer-facing displays, and integrated HP peripherals such as a barcode scanner, MSR, webcam, fingerprint reader, and more.

Expand at your own pace

  • Add devices and displays when you’re ready with a range of connections, and select wired or wireless networking.

Integrated protection

  • Secure your system with HP SureStart, TPM, Intel® AMT, and optional client management software. Plus, key integrated HP RP9 peripherals are enabled with Intel’s Data Protection Technology for Transactions.

Designed with the environment in mind

  • Reduce power consumption and help lower your total cost of ownership with an energy-efficient design.

Manufacturer Part Number
Z2G79UT#ABA
EAN/UPC
0190781129882,190781129882
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
Operating system: Windows 7 Professional 64-bit (Available through downgrade rights from Windows 10 Pro)

Processors:
  • Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Chipset: Intel® Q170
Form factor: All-in-one
Environmental:
  • Low halogen
Memory
Memory: 4 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s)
Memory slots: 2 SODIMM

Storage
Internal drive bays: One 2.5"; Two M.2
Internal drive: 500 GB SATA (7200 rpm)

Graphics
Graphics: Integrated:
Intel® HD Graphics 530

Expansion features
Ports:
Display Head (bottom)
3 Powered 12 Volt USB
1 Powered 24 Volt USB
2 USB 2.0
2 USB 3.0
2 RS-232
1 DisplayPort 1.2
1 cash drawer
1 RJ-45
1 audio line in
1 audio line out
Display Head (top, left, right)3 USB for peripheral integration
Expansion slots:
  • 1 M.2 2230
  • 1 M.2 2280
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)
Display:
  • 18.5" diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Media devices
Audio: Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.

Communication features
Network interface:
LANIntel® I219-LM Ethernet Connection
Intel® 7265 Dual Band 802.11ac (2x2) wireless PCIe combo card

Power and operating requirements
Energy efficiency:
  • ENERGY STAR® certified and EPEAT® Gold
Power:
  • 230 W, up to 89% efficient, active PFC
Dimensions and weight
Dimensions (W x D x H): 18.2 x 9.8 x 13.8 in (462.2 x 249 x 351.1 mm)
(With ergonomic stand)
Weight: 12.3 lbs (5.6 kg)
(Starting weight without stand. Exact weight depends on configuration.)

Security management
Security management: HP RP9 Biometric Fingerprint reader (optional); HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Kensington Lock (optional); Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)