ClearVIEW HD-20SE Surveillance Camera

The ClearVIEW HD-20SE HD PTZ Camera combines the best features and functions of the HD-18, HD-19 and HD-20 PTZ cameras.  This new PTZ camera features an advanced Image Signal Processor (ISP) and encompasses the innovation of the HD-18, the low light capability of the HD-19 and the Full HD performance of the HD-20 ClearVIEW Camera line. 

This camera features native 1080p/60 and uses the latest 1/2.8-type Exmor high speed, low noise CMOS image sensor technology with 2.38 total pixels. The ISP provides fast, razor-sharp auto-focus routines, incredible detail, realistic textures and vivid colors. In addition, the HD-20SE has an impressive low-light performance of 0.3 Lux (color) and 0.03 Lux (B/W)

As the name suggests, the HD-20SE features a 20X optical zoom multi-element glass lens and a 63-degree wide to 3.47-degree tele horizontal field of view. Outputs include simultaneous HDMI, YPbPr and HSDS and support both drop framed and non-drop framed HD video resolutions.

The Quick-Connect™ DVI/HDMI delivers simultaneous analog YPbPr HD video and digital video (DVI-D or HDMI) outputs on separate connectors.  This system is ideal for video conferencing, multiple monitoring and large screen projection applications. 

Manufacturer Part Number
999-6986-000AW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor 1/2.8-Type Exmor, high-speed, low-noise CMOS Image Sensor with, 2.38 Megapixels (2.14M effective).
Zoom 20X Optical Zoom with Multi-element Glass Lens
Field of View Horizontal: 63º Wide End to 3.47º Tele End, Vertical: 36.8˚ Wide End to 1.85˚ Tele End, (16:9 Aspect Ratio)
Lens Focal Length f=4.44mm to 89mm / F1.6 - F3.4
Minimum Illumination Color: 0.3 Lux (F1.6, 1/30 sec, 50 IRE), B/W: 0.03 Lux (F1.6, 1/30 sec, 50 IRE)
Video Resolutions HD: 1080p/60/59.94/50./30/25, 1080i60/59.94/50 and 720p/60/59.94/50, HD Video Resolutions Only
Video Output Formats HDMI, Analog Component, HSDS (Differential Video, Power and Control for Quick-Connects)
Signal to Noise Ratio Greater than 50 dB (AGC: Off)
Compatible Quick-Connects Quick-Connect SR, Quick-Connect DVI/HDMI SR, Quick-Connect USB and Quick-Connect Universal CCU
Pan Range Pan: +170 degrees to -170 degrees, Tilt: +90 degrees to -30 degrees
Preset Positions 16 (internal), 6 recalled via IR Remote
Control Methods RS-232, IR Remote Commander and OSD (on screen display)
Tally Light Available through RS-232 Control
HD Video Select 16-Position Rotary Switch: Used to set HD Video Resolution Output of both HDMI and YPbPr signals
Camera Settings 10-Position Dip Switch: Settings for IR Select, Baud Rate 9600, Image Flip, Color Space etc…
Accessory Slot Cards EZIM CCU Slot Card PN# 999-6900-006 - For Use with Quick-Connect CCU Only
Dimensions/Weight 7.81” (198.37mm) H x 6.67” (169.42mm) W x 7.057” (179.25. mm) D / 5.6 lbs. (2.63083595643 kg.)