Modular 4K Multi-Window 4RU Video Processor

C3-540 CORIOmaster offers a new, more efficient approach to building videowall systems. Using tvONE's latest CORIO®3 technology, it gives the user access to new levels of video processing power to achieve new heights of creative and dynamic videowall displays. All this is possible in one 4RU chassis.

Multiple windows can be used on a video wall to display the physical inputs into CORIOmaster. Windows can be sized to fit the wall or multiple windows added, resized and rotated 360 degrees on the video wall independent of the output rotation. There are 36 maximum system windows that can be used on up to 4 video walls. Each video wall can have a maximum of 14 windows depending on the source resolution, frame rate and size of window.

New 4K Input & Output Modules

The addition of 4K support consists of two new modules; HDMI 4K30/60 input module and the HDMI 4K30 scaling output module, both allowing resolutions up to 3840x2160. 

New Transition Effects 

CORIOgrapher v2, the control software for the CORIOmaster and CORIOmaster mini videowall processors now has included simple easy to use window and source transition effects. This new animation feature is controlled by presets in the system. Transition effects occur not only by selecting presets in CORIOgrapher v2 but also by third party control systems. 

CORIOmaster Transitions

Building of presets in the system now save one or any combination of the following window transition effects as part of a single preset: 

  • Preset Duration – 0 to 60.0 seconds adjustment saved for the effect to occur over time.

Individual windows on the videowall can transition to different sources by: 

  • Source Fade Through Black – Source change occurs in black. 
  • Source Horizontal Shrink and Expand – Image shrinks horizontally with source change in the middle and then expands back to previous window size. 
  • Source Vertical Shrink and Expand – Image shrinks vertically with source change in the middle and then expands back to previous window size. 
  • Source Spin - Both left and right rotation up to 7 times in either direction with source change in the middle of the preset duration. 

The following effects can be applied to up to 14 windows on the videowall simultaneously in addition to each source transitions. 

  • Window Size – Windows can be sized accordingly and saved in the preset.  
  • Window Rotation – Windows can be rotated independent of Source Spin in -359/+359. 
  • Window Movement – Place a window in the desired location on the videowall.  

When a preset is recalled the transition parameters will automatically occur and be smoothly applied over the duration set in each preset from the current state of the windows. Presets can be created and selected sequentially for precise control of desired effects. Presets can also be selected randomly with the CORIO firmware automatically calculating the difference from preset to preset.

Manufacturer Part Number
C3-540
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video Processing Power

  • Parallel Processing Yes
  • Architecture
  • CORIO3 Video Processing Yes
  • Real Time Video Quality Yes
  • Up/Down/Cross Conversion Yes
  • Number of Videowalls 4
  • Display Size Compensation Yes, different sizes in videowalls
  • Output Rotation Yes for any outputs and windows
  • Projector Edge Blending Yes
  • HDCP Key Handling Yes

Computer Input

  • Digital DVI Up to 28 via Universal DVI
  • (HDMI & HDCP compliant)
  • Analog Up to 28 via Universal DVI
  • Analog Format RGBHV, RGBS, RGsB, YPbPr
  • Analog Sync TTL Level, 10KW, Pos or Neg
  • RGB Level Range 0.5-2.0 Vp-p
  • Scan Rate Detection Automatic
  • Analog Signals PC to 1920x1080, HD to 1080p60
  • DVI Signals PC to 1920x1200, HD to 1080p60
  • Max Horizontal Scan Rate 150kHz

Computer Outputs

  • DVI Signals Up to 28 via DVI-I
  • (HDMI & HDCP compliant)
  • Analog Up to 28 via DVI-I
  • Analog format RGBHV, RGBS, RGsB, YPbPr
  • R-G-B Level 0.7 Vp-p
  • DVI Signals PC to 1920x1200, HD to 1080p60 w/EDID
  • Analog Signals PC to 1920x1080, HD to 1080p60
  • Vertical Refresh Rate Any to 250Hz
  • Size and Position User Adjustable
  • Settings Memory Non-Volatile
  • Conversion Technology Proprietary – CORIO®3
  • Color RGB 24-bit 4:4:4, YPbPr 20-bit 4:2:2,SDI 20-bit 4:2:0
  • Max. Sampling Rate 162MHz
  • Firmware Memory Flash, Upgradable via download
  • Video Comb Filter Adaptive
  • Video Adjustments Contrast, Brightness, RGB Gamma

HD Video Resolutions supported (DVI, YPbPr, SDI)

  • 720p (1280x720) 23.98, 24, 25, 29.97, 30, 50, 59.94, 60Hz
  • 1035i (1920x1035) 59.94, 60Hz
  • 1080i (1920x1080) 50, 59.94, 60Hz
  • 1080p (1920x1080) 23.98, 24, 25, 29.97, 30Hz
  • 1080p (1920x1080) 50, 59.94, 60Hz

4K Video Input Resolutions supported (via HDMI)

  • 3840x2160: 4:4:4 23.98/24/25/29.97/30Hz 8-bit
  • 3840x2160: 4:2:0 50/59.94/60Hz 8-bit

4K Video Output Resolutions supported (via HDMI)

  • 3840x2160: 4:4:4 23.98/24/25/29.97/30Hz 8-bit

Video Inputs

  • Television Standards NTSC, PAL
  • Composite Video Up to 28 via DVI
  • YC (S-Video) Up to 28 via DVI
  • YUV /YPbPr Up to 28 via DVI
  • SD-SDI/HD-SDI Up to 56 via BNC
  • SD-SDI/HD-SDI/3G-SDI Up to 28 via BNC
  • HDBaseT Up to 28 via RJ45
  • 4K Up to 28 via HDMI

Video Outputs

  • YUV /YPbPr Up to 28 via DVI
  • SD-SDI/HD-SDI/3G-SDI Up to 28 via BNC
  • HDBasetT Up to 28 via RJ45
  • 4K Up to 14 via HDMI

3G/HD/SD-SDI

  • SMPTE259M-C 270Mbps < 0.1UI jitter
  • (SD-SDI Video) 525/625Line
  • SMPTE292M 1.485/1.4835Gbps < 0.2 UI jitter
  • (HD-SDI Video) 720p, 1035i, 1080i, 1080p
  • SMPTE424M 2.97/2.967Gbps < 0.3 UI jitter
  • (3G-SDI Video) 1080p 60/59.94

Control Methods

  • RS-232 via D9 Female Connector
  • IP Interface RJ45 Connector

Warranty

  • Limited Warranty 5 Years Parts and Labor

Regulatory Compliance

  • Main unit FCC, CE, RoHS, UL

Mechanical

  • Size (H x W x D) 7.0" x 19.0" x 13.1"
  • 178 x 482 x 334mm
  • Weight (Net) Approx. 15Kg (33 lbs.)
  • (with redundant PSU option)

Environmental

  • Operating Temperature 0⁰ to +40⁰ C (+32⁰ to +104⁰ F)
  • Operating Humidity 10% to 85%, Non-condensing
  • Storage Temperature -10⁰ to +70⁰ C (+14⁰ to +158⁰ F)
  • Storage Humidity 10% to 85%, Non-condensing
  • MTBF Approximately 50,000 hours

Power Requirement

  • Internal Power Supply 110v to 240v auto-detecting
  • Redundancy Optional Internal Hot Swap PSU

Accessories Included

  • 1x Operations Manual
  • 1x Power cable US, UK, Euro or AU Control Software USB Flash Drive & Downloadable from Website