Mini Dock Docking Station

Less size, more connections!

ASUS Mini Dock is a tiny, lightweight and handy expansion dock. It connects to your device via its USB-C port to give you extra ports for connecting peripherals. ASUS Mini Dock is your perfect on-the-go companion!         

Multi-talented USB Type-C

ASUS Mini Dock features an incredibly versatile USB-C connection. You can charge external devices quickly and conveniently via the USB-C port, connect a display to HDMI port for 4K UHD video playback, and use the USB 3.0 port for peripherals such as mice — all at the same time!         

Manufacturer Part Number
90NB0000-P00110
EAN/UPC
4712900500257,0889349500255,889349500255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications


I/O Ports:
  • 1 x USB 3.0 port 
  • 1 x Standard HDMI port
  • 1 x TYPE C Jack
  • Video Resolution: 3840x2160 at 30Hz (HDMI)
  • Dimensions: 59mm*48mm*11.35mm
  • Weight: 48g
Note:
  • Compatible product:
  • ASUS ZenBook 3 UX390UA
  • ASUS Transformer 3 Pro T303UA
  • ASUS Transformer 3 T305CA