Enduro3E ID Card Printer

Reliable ID card printer is a pre-configured as double-sided printer. Batch print with the interchangeable 100-card feeder or print one-offs or rewritable cards with the hand-feed card slot at the front. It prints 100 color cards per hour or one black/white card in 7 seconds. The USB interface, Ethernet and Microsoft Certified, Mac OS X compatible, plug-and-play driver make the Enduro3E easy to install and easy to use. The design also features 300 dpi color dye sublimation, monochrome thermal printing, rewritable technology, intuitive two-line display and 30-card stacker.

Manufacturer Part Number
36333021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print technology: 300dpi colour dye sublimation, monochrome, thermal rewritable:

Feed system: Manual and hopper fed:

Card capacity: 100 input / 30 output:

Rewritable printing: ●:

Single-sided printing: ●: 3633-3001
Double-sided printing: ●: 3633-3021
Encoding options Details   Magnetic stripe: ISO 7811 – tracks 1, 2 and 3:

Smart card: Contact chip, MIFARE®, DESFire® and iClass®.
Other encoders available, see encoder compatibility matrix:

Connectivity and drivers Details   Operating systems: Windows XP, Vista, 7, 8, 8.1, 10 (32 and 64bit)
Windows server 2003 R2 SP2, 2008, 2012, 2016
GNU/Linux and Mac OS X 10.9.0 upwards:

USB connection: USB rev1.1 and USB 2.0:

Ethernet connection: Fitted as standard:

Warranty* Details   3 years: Limited depot warranty.
*Available in North America, EU and other selected territories.
Elsewhere a minimum of 1 year limited depot warranty.:

Visual security Details   Standard HoloKote: A choice of 4 standard designs:

HoloPatch cards: Use HoloKote with HoloPatch for a highly-visible gold seal on the card:

Print speed Details   Colour: > 100 cards per hour:

Monochrome: > 500 cards per hour:

Accepted card dimensions Details   Card sizes: ISO CR80 85.6mm x 54mm / 3.375″ x 2.125″:


: ISO CR79 83.9mm x 51mm / 3.303″ x 2.051″:

Card thickness: 0.51mm to 1.02mm / 20mil to 40mil:

Physical specifications Details   Printer weight: 5.5kg / 12lbs:

Printer size: Height: 233mm / 9.2″ Length: 453mm / 17.8″ Width: 206mm / 8.1″:

Environmental operating range: Sheltered office environment 10ºC to 30ºC:

Power source: External power brick for 90-265V 40-60Hz:

Optional upgrades Details Product code Double-sided upgrade kit: Upgrade the single-sided Enduro3E to the Enduro3E Duo: 3633-0052
Printer variants Details Product code Enduro3E Uno: Single-sided ID card printer: 3633-3001
Enduro3E Uno Mag: Single-sided ID card printer with inline magnetic stripe encoder: 3633-3002
Enduro3E Uno Smart: Single-sided ID card printer with inline smart card encoder: 3633-3005
Enduro3E Uno Smart Mag: Single-sided ID card printer with inline smart card and magnetic stripe encoders: 3633-3006
Enduro3E Duo: Double-sided ID card printer: 3633-3021
Enduro3E Duo Mag: Double-sided ID card printer with inline magnetic stripe encoder: 3633-3022
Enduro3E Duo Smart: Double-sided ID card printer with inline smart card encoder: 3633-3025
Enduro3E Duo Smart Mag: Double-sided ID card printer with inline smart card and magnetic stripe encoders