Reliable ID card printer is a single-sided printer that can be easily field upgraded to double-sided by means of a simple drop-in upgrade. This ingenious upgrade feature makes the Magicard Enduro 3E the ideal flexible printing solution for growing companies with evolving card printing needs. Batch print with the interchangeable 100-card feeder or print one-offs or rewritable cards with the hand-feed card slot at the front. It prints 100 color cards per hour or one black/white card in 7 seconds. The USB interface, Ethernet and Microsoft Certified, Mac OS X compatible, plug-and-play driver make the Enduro3E easy to install and easy to use. The design also features 300 dpi color dye sublimation, monochrome thermal printing, rewritable technology, intuitive two-line display and 30-card stacker.
Note:
Print technology: 300dpi colour dye sublimation, monochrome, thermal rewritable:
Feed system: Manual and hopper fed:
Card capacity: 100 input / 30 output:
Rewritable printing: ●:
Single-sided printing: ●: 3633-3001
Double-sided printing: ●: 3633-3021
Encoding options Details Magnetic stripe: ISO 7811 – tracks 1, 2 and 3:
Smart card: Contact chip, MIFARE®, DESFire® and iClass®.
Other encoders available, see encoder compatibility matrix:
Connectivity and drivers Details Operating systems: Windows XP, Vista, 7, 8, 8.1, 10 (32 and 64bit)
Windows server 2003 R2 SP2, 2008, 2012, 2016
GNU/Linux and Mac OS X 10.9.0 upwards:
USB connection: USB rev1.1 and USB 2.0:
Ethernet connection: Fitted as standard:
Warranty* Details 3 years: Limited depot warranty.
*Available in North America, EU and other selected territories.
Elsewhere a minimum of 1 year limited depot warranty.:
Visual security Details Standard HoloKote: A choice of 4 standard designs:
HoloPatch cards: Use HoloKote with HoloPatch for a highly-visible gold seal on the card:
Print speed Details Colour: > 100 cards per hour:
Monochrome: > 500 cards per hour:
Accepted card dimensions Details Card sizes: ISO CR80 85.6mm x 54mm / 3.375″ x 2.125″:
: ISO CR79 83.9mm x 51mm / 3.303″ x 2.051″:
Card thickness: 0.51mm to 1.02mm / 20mil to 40mil:
Physical specifications Details Printer weight: 5.5kg / 12lbs:
Printer size: Height: 233mm / 9.2″ Length: 453mm / 17.8″ Width: 206mm / 8.1″:
Environmental operating range: Sheltered office environment 10ºC to 30ºC:
Power source: External power brick for 90-265V 40-60Hz:
Optional upgrades Details Product code Double-sided upgrade kit: Upgrade the single-sided Enduro3E to the Enduro3E Duo: 3633-0052
Printer variants Details Product code Enduro3E Uno: Single-sided ID card printer: 3633-3001
Enduro3E Uno Mag: Single-sided ID card printer with inline magnetic stripe encoder: 3633-3002
Enduro3E Uno Smart: Single-sided ID card printer with inline smart card encoder: 3633-3005
Enduro3E Uno Smart Mag: Single-sided ID card printer with inline smart card and magnetic stripe encoders: 3633-3006
Enduro3E Duo: Double-sided ID card printer: 3633-3021
Enduro3E Duo Mag: Double-sided ID card printer with inline magnetic stripe encoder: 3633-3022
Enduro3E Duo Smart: Double-sided ID card printer with inline smart card encoder: 3633-3025
Enduro3E Duo Smart Mag: Double-sided ID card printer with inline smart card and magnetic stripe encoders