Locking Medication Transport Bag

Specifically designed for homecare professionals, this Med-Master Locking Medication Transport Bag helps ensure prescription and other medications are securely stored and organized to help prevent misuse, abuse and theft. It can also secure HIPAA paperwork. Main compartment can be locked and comes with two keys and six lockable patient packs. Each patient pack holds 6 to 12 prescription bottles and does not come with a lock. Bag is made of water-resistant, light-resistant polyester/nylon. Easily transport with the shoulder strap or carry handle. The bag also includes label areas for identification; exterior pockets; and removable interior dividers

Manufacturer Part Number
221800017
EAN/UPC
0078541176591,078541176591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number(s) : 221-8000-17
Dimensions (inches): 18.50W x 8.50H x 9.50D
Dimensions (mm): 470W x 216H x 241D
Unit Weight (lbs): 10.00
Unit Weight (kg): 4.54