Napkin refill is designed for Georgia-Pacific Dixie Ultra Interfold Napkin Dispensers. This Napkin Dispensing System is specially designed to reduce overuse and improve the customer experience at the same time. One-at-a-time dispensing helps reduce usage by 30 percent when switching from standard, full-fold napkin format. Two-ply embossed napkin gives you softness, strength and absorbency for a premium feel. Easy-to-maintain, refill portion packs simplify loading and save space. Case size reduction by up to 50 percent vs. large dispenser napkins frees up storage space. Sustainable napkin is made from a high percentage of recycled fiber. It meets Green Seal Standard GS-1 based on chlorine-free processing, energy and water efficiency as well as Sustainable Forestry Initiative (SFI) certification standards. It is UL EcoLogo Certified for reduced environmental impact, USDA Certified Bio-based and BPI Certified as compostable.
Note:
Product Details
Brand OwnerGP
BrandDixie Ultra®
MFG Part#32006
UP - UPC073310320069
Each Per Ship Unit24
Items Per Each250
Case Total6000
Napkin Open (WxL)0.000" x 0.000''
Folded (WxL)6.5" x 5"
EPA CPG CompliantYES
LEED O&MMR, I
Buy Multiple49 CS
Case Shipping Info
Case GTIN10073310320066
Case Gross Wgt22.300 LBS
Case Net Wgt20.900 LBS
Case Dimensions (LxWxH)20.375 x 13.875 x 13.625
Case Volume2.229 CFT
Unit Shipping Info
TI-Qty/Layer7
HI-Layers/Unit7
Unit Qty49
Unit Dimensions (LxWxH)48.130 x 41.