Pacific Blue Ultra Towels offer the flexibility to fit both automated and mechanical Pacific Blue Ultra Towel Dispensers. They are designed for lower maintenance, higher efficiency and improved customer satisfaction. High-capacity, 1,150' towel hardwound rolls last longer, requiring less maintenance and minimizing refill frequency. One-at-a-time dispensing helps prevent waste. UL EcoLogo Certified for reduced environmental impact, these towels meet EPA Comprehensive Procurement Guidelines and Green Seal Standard GS-1 based on chlorine-free processing, energy and water efficiency. They are also a USDA Certified Bio-based product and Processed Chlorine-Free certified.
Note:
Product Details
Brand OwnerGP
BrandPacific Blue Ultra™
MFG Part#26496
ColorBrown
UP - UPC073310264967
Each Per Ship Unit3 Rolls
Items Per Each1 Linear Feet
Case Total3,450 Linear Feet per Case
Towel (WxL)7.87" x 1,150'
EPA CPG CompliantYES
Min. PCW %50%
Min. Recycled %100%
LEED O&MMR,IEQ
Buy Multiple110 CS
Case Shipping Info
Case GTIN10073310264964
Case Gross Wgt20.100 LBS
Case Net Wgt19.200 LBS
Case Dimensions (LxWxH)23.813 x 8.188 x 8.500
Case Volume0.959 CFT
Unit Shipping Info
TI-Qty/Layer10
HI-Layers/Unit11
Unit Qty110
Unit Dimensions (LxWxH)47.630IN x 40.940IN x 93.500IN