Pacific Blue Ultra Towels offer the flexibility to fit both automated and mechanical Pacific Blue Ultra Towel Dispensers. They are designed for lower maintenance, higher efficiency and improved customer satisfaction. High-capacity, 1,150' towel hardwound rolls last longer, requiring less maintenance and minimizing refill frequency. One-at-a-time dispensing helps prevent waste. UL EcoLogo Certified for reduced environmental impact, these towels meet EPA Comprehensive Procurement Guidelines and Green Seal Standard GS-1 based on chlorine-free processing, energy and water efficiency. They are also a USDA Certified Bio-based product and Processed Chlorine-Free certified.
Note:
Product Details
Brand OwnerGP
BrandPacific Blue Ultra™
MFG Part#26495
ColorBrown
UP - UPC073310264950
Each Per Ship Unit6 Rolls
Items Per Each1 Linear Feet
Case Total6,900 Linear Feet per Case
Towel (WxL)7.87" x 1,150'
EPA CPG CompliantYES
Min. PCW %50%
Min. Recycled %100%
LEED O&MMR,IEQ
Buy Multiple55 CS
Case Shipping Info
Case GTIN10073310264957
Case Gross Wgt39.900 LBS
Case Net Wgt38.500 LBS
Case Dimensions (LxWxH)23.875 x 16.125 x 8.500
Case Volume1.894 CFT
Unit Shipping Info
TI-Qty/Layer5
HI-Layers/Unit11
Unit Qty55
Unit Dimensions (LxWxH)48.375IN x 40.000IN x 93.500IN