Nitrile Examination Gloves

Medical-grade nitrile examination gloves are perfect for use in administering first aid care if blood or body fluids are present. They offer a reliable barrier to aid in the protection against the spread of infection or disease. Use these two pairs of nonsterile gloves for standalone first aid or as a refill for a kit. Latex-free gloves are designed for single use.

Manufacturer Part Number
21026
EAN/UPC
0738743210263,738743210263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Unit Size: 4" x 2.125" x 0.625"
Length: 4
Height: 2.125
Width: 0.625