The all-in-one, imageClass MF236n laser printer offers high-quality output, feature-rich capabilities and reliability that is ideal for any small office or home office environment. It generates 24 black/white pages per minute with 600 x 600 dpi. First print is out in 6 seconds or less. The copy is approximately 9 seconds. Printer is compatible with a variety of mobile solutions on-the-go, including Canon PRINT Business, Apple AirPrint, Mopria Print Service and Google Cloud Print. Navigate through the print, copy, fax and scan functions with easy-to-use, tiltable touch display. Maximum print size is 8-1/2" x 14" through the one-sheet feeder. Copy function produces up to 999 copies at a time and offers copy scaling from 25 to 400 percent. Multifunction printer also offers a 33.6 Kbps Super G3 fax modem, scanning with 24-bit color depth, letter-size platen, 256MB print memory, 250-sheet input tray, 35-sheet auto document feeder and Ethernet and USB 2.0 interface.
Note:
Printer Specifications
Printer Type
Monochrome Laser
Print Speed
Up to 24ppm (1-sided plain paper letter)1
First Print Time
6 seconds or less (letter)2
Printer Language
UFR II LT (Host-based)
Print Resolution
Up to 600 x 600 dpi
Maximum Print Size
Up to Legal (8.5 x 14 inches)
Print Modes
Watermark, Page Composer, Toner Saver
Print Memory
256 MB (shared)
Copier SpecificationsCopy Speed
Up to 24ppm (letter)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
14 seconds or less from power on
First Copy Time
Approximately 9 seconds3
Recovery Time
Approximately 2 seconds
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25-400% in 1% increments
Copy Size
Platen: Up to 8.5 x 11, Feeder: Up to 8.5 x 14
Copy Features
Memory Sort, 2 on 1, 4 on 1, ID Card Copy
Copy Memory
256 MB (shared)
Fax SpecificationsModem Speed
Up to 33.6 Kbps (Super G3)4
Fax Resolution
Up to 200 x 400 dpi (ultra fine)
Transmission Time
Approx. 3 seconds per page
Memory Capacity
Up to 256 pages5
Speed Dials
Up to 4 one-touch speed dials, up to 100 coded dials
Group Dialing
103 destinations
Sequential Broadcasting
114 destinations
Receive Modes
FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features
Fax forwarding, Dual Access, Remote Reception, PC Fax (sending only), Distinctive Ring Pattern Detection, Error Correction Mode, Auto Redial, Fax Activity / Result Reports, Fax Activity Management Reports
Memory Backup
Yes
pC Fax
Sending only
Fax Forwarding
SMB, E-mail
Scanner SpecificationsScan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical)
Scan Size
Platen / Feeder: Up to Legal
Compatibility
TWAIN, WIA, ICA
Scan Features
Push Scan, Pull Scan: USB and Network
Paper Handling SpecificationsStandard Paper Source(s)
250-sheet cassette plus 1-sheet multipurpose tray, 16-43 lb. (bond, plain paper)6
Document Feeder
35-sheet Auto Document Feeder6
Paper Output
100 sheets (face down)
Media Sizes
Letter, Legal, Executive, Statement
Media Types
Plain, Color, Recycled, Heavy, Bond, Label, Envelope
Envelope Capacity
1 (multipurpose tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 Hi-Speed, 10/100 Base-T Ethernet (network)
Mobile Functions
Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10
Network Functions
Print, PC Fax, Scan
Web Browser Support for Remote UI
IE 7.0 or higher, Safari 3.2.1 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4,IPv6), IPP, IPPS
TCP/IP Set of Application Services
Bonjour(mDNS),DHCP, BOOTP, RARP, Auto IP (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1/SNMPv3 (IPv4,IPv6), HTTP/HTTPS, SNTP
OS Compatibility
Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2012, 2012 R2, 2008, 2008 R2, 2003, 2003 R2, Mac OS10.5.8 & up
Cable Included
Power Cord, Phone Cable (USB not included)
Bundled Software
Printer driver, Fax driver, Scanner driver, MF Scan Utility, Address Book Tool
Environmental SpecificationsPower Consumption
Approx: Operation: 420 W, Standby: 5.1 W, Energy Saver: 1.1 W (USB), 1.3 W (wired)
Typical Energy Consumption
0.7kWh
General SpecificationsDimensions
15.4(W) x 14.7(D) x 14.2(H)
Unit Weight (without/with cartridge)
25.4 lbs. w/o cartridge, 26.7 lbs. w/ cartridge
Cartridge Type
Cartridge 137 (Yields approximately 2,400 pages), Single Cartridge System *Yields based on ISO/IEC Standard
LCD Display
Tiltable, Touch LCD
Duty Cycle
Up to 15,000 pages per month, RMPV (Recommended Monthly Print Volume): 500 - 2,000 pages
Security
IP/MAC address filtering, IEEE802.1x, SNMPv3, HTTPS/IPPS
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Simplified Chinese, Traditional Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty11 (extended warranty available)