Fuzion Cleaner Disinfectant

Clorox Healthcare Fuzion Cleaner Disinfectant is a one-step, fast-acting, ready-to-use cleaning spray that combines the trusted efficacy of bleach with excellent surface compatibility and low odor. This next-generation bleach product is EPA-registered to kill 36 microorganisms with a 2-minute kill time for C. difficile spores, the fastest kill time available, based on comparison of EPA master labels as of May 2016, and a 1-minute kill time for a broad range of bacteria, viruses and fungi, including Norovirus, MRSA, TB and VRE. Revolutionary dual-chamber technology combines bleach solution and neutralizing solution at the nozzle. Neutralizer breaks down the bleach to significantly reduce residue and eliminate lingering odor. Ergonomic bottle shape and trigger technology deliver even surface coverage. Cleaner clings to vertical surfaces with minimal dripping. It is intended for use in multiple commercial settings including healthcare, schools and long-term care facilities.

Manufacturer Part Number
31478
EAN/UPC
0044600314785,044600314785
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Clorox Healthcare® Fuzion Cleaner Disinfectant
(9/32 fl. oz.)

Show/Hide

Item Number

31478

 

Selling Unit Specifications

Length (R to L) [in.]: 3.92
Width (F to B) [in.]: 3.06
Height [in.]: 10.13
Weight [lb.]: 2.33

Case Specifications

Case Dimensions (as placed on pallet):
15.50" L x 9.81" W x 10.81" H
Case Weight [lb.]: 22.1
Case Cube [ft.3]: 0.95

UPC Code Information

Case Code: 10044600314782
Unit Code: 044600314785

Pallet Specifications

Cases per Layer: 12
Layers per Pallet: 4
Cases per Pallet: 48
Pallet Weight [lb.]:
(w/slipsheet): 1,061
(w/CHEP Pallet): 1,126

Pallet Dimensions
(w/slipsheet—actual unit load dimensions):
46.69" L x 39.25" W x 48.88" H
(w/CHEP Pallet):
48.00" L x 40.00" W x 54.51" H

Pallet Cube [ft.3]:
(w/slipsheet—actual unit load dimensions): 51.84
(w/CHEP Pallet): 60.57

Pallets per Truck (based on 53 ft. truck): 40