DataTraveler® 50 is a lightweight USB Flash drive that's available in capacities from 8GB to 128GB. The drive’s compact, capless design features a metal casing and colourful accents that range by capacity. Fast USB 3.1 Gen 1 (USB 3.0) performance ensures quick and easy data transfer. Backward compatible with existing USB 2.0 ports, the drive is also customisable. DT 50 is backed by a five-year warranty, free technical support and legendary Kingston® reliability.
Note:
Capacities: 8GB, 16GB, 32GB, 64GB, 128GB
Speed USB 3.1 Gen 1:
8GB - 16GB – 30MB/s read, 5MB/s write
32GB - 128GB – 110MB/s read, 15MB/s write
Dimensions: 44.9mm x 20mm x 9.2mm
Operating Temperature: 0°C to 60°C
Storage Temperature: -20°C to 85°C
Warranty/support: 5-year warranty with free technical support
Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS v.10.8.x+, Linux v.2.6.x+, Chrome OS™