Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS
VIDEO
- Video Input: Network video over Ethernet via RJ45 port or fiber via 1G SFP port
- Video Output: HDMI 2.0, DVI-D (through adapter)
- Formats: HDMI 2.0, DVI-D (through adapter), HDCP 2.2 content protection support
- Video Codec: Motion-based wavelet technology
- Input Resolutions
- Supports most common resolutions from HD up to 4096x2160
- See the instruction manual for the NMX-ENC-N2312 Encoder for all supported resolutions
- Output Resolutions: 720p, 1080p, 4K30 or input resolution if scaler is disabled
- Output Scaling
- Note: there are no limitations when upscaling to 720p, 1080p, 4K30.
- Downscaling is supported only if the input is 3840x2160 and the Decoder scaler is set to 1080p50/60. Any other attempts at downscaling are not supported.
- Color Space: 4:2:0 4K30 4:2:2 – HD
- LocalPlay/HostPlay: 8 playlists
- HostPlay: 1 image/list
- Note: Jumbo Frames Required
- Video Wall Construction:Supported within the NMX-DEC-N2322, the N2300 Series is not compatible with SVSI Windowing Processors at this time
- Network Video Recording: Not compatible with SVSI NVR at this time
AUDIO – SIGNAL TYPES
- Input: Network audio over Ethernet via RJ45
- Output: Embedded audio on DVI-D or HDMI (through adapter), analog audio output
KEYBOARD AND MOUSE
- Keyboard & Mouse: Connect the Decoder to the keyboard and mouse, and an N2300 Series Encoder to the PC being controlled
AUDIO - FORMATS
- Input Signal Types: Network audio over Ethernet via RJ45
- Output Signal Types: Embedded audio on HDMI or DVI-D (through adapter)
- HDMI Audio Formats: 8ch PCM
- Analog Audio Format: Stereo 2-channel
- Audio Breakaway: Supported
LATENCY
- Latency:
- 17-ms at 60fps for 1920x1080 and lower resolutions
- 34-ms at 30 fps for 4K30 4K resolutions
NOTE: This is the combined encode plus decode latency. Total latency from source to screen will also include any network latency and screen latency. Scaling adds one frame of latency (17ms at 60fps).
- Switching: Up to 1.5s delay, not seamless
COMMUNICATIONS
- Ethernet
- P0: 10/100/1000 Mbps, auto-negotiating, auto-sensing, full/half duplex, DHCP, Auto IP, and Static IP
- P1: 1 Gbps SFP port which accepts compatible fiber transceivers or direct attach cables (fiber or copper cabling)
- HDMI: HDCP, EDID management
PORTS
- +12V 2A: One 12 Volt DC power input
- P0
- 8-wire RJ45 female
- 10/100/1000 Mbps 10/100/1000Base-T auto-sensing gigabit Ethernet switch port
- Provides network control connections and compressed network AV output
- P1
- 1-Gbps SFP+ port (SFP+ fiber transceiver or direct attach cable not included)
- Provides network connection and networked AV video
- IR OUT: 2-pin terminal Phoenix connector. Provides Infrared (IR) output only (33-60 kHz; typically 39 kHz). Emitter may be necessary (not included).
- RS232
- 3-pin terminal Phoenix connector which provides a serial control interface. Full duplex communication.
- Available terminal speed settings: 9600-115200 baud rate.
- AUDIO: 5-pin terminal Phoenix connector which provides user- selectable balanced/unbalanced output.
- HDMI OUT: HDMI video output
CONTROLS AND INDICATORS – FRONT PANEL
- RESET Button
- Recessed pushbutton
- Press to initiate a 'warm restart' causing the processor to reset, but not lose power. A reset does NOT affect the current settings
- ID Button
- Recessed pushbutton
- Press to send a notification out on the network to identify the unit (the notification causes a pop-up dialog in N-Able and N-Command)
- POWER LED
- On solid (green) when operating power is supplied (via PoE or local power supply)
- This activity is also shown by the PWR LED on the rear panel
- STATUS LED
- On flashing (green) when there is software activity
- This activity is also shown by the STAT LED on the rear panel
CONTROLS AND INDICATORS – REAR PANEL
- PWR LED: Same as POWER LED described above
- HDMI LED: On (green) when there is a connection to a valid display
- STAT LED: Same as STATUS LED described above
- STRM LED: On (green) when the unit is streaming video
POWER SUPPLY:
- Power Supply, External, Optional: 2.0 Amp @ 12 Volts DC; 100-240 Volts AC power supply; optional NMX-ACC-N9312 (FGN9312)
- Power over Ethernet (PoE), External, Optional
- Can be powered via a PoE switch or other equipment with a PoE source
- Conforms to IEEE 802.3af Class 3 (802.3at Type 1)
NOTE: In order for the unit to receive Power over Ethernet (PoE), it must be connected to a switch or other equipment that has a PoE PSE (Power Sourcing Equipment) port.
Warning: Do not run wiring that is connected to a PoE PSE port outside of the building where the PSE resides. It is for intra-building use only.
ENVIRONMENTAL
- Temperature: 32° to 104°F (0° to 40°C)
- Humidity: 10% to 90% RH (non-condensing)
- Heat Dissipation: Up to ~44 BTU/Hr
GENERAL
- Dimensions (HWD): 1.05" x 7.888" x 5.5" (2.67 cm x 20.04 cm x 13.8 cm)
- Weight: 1.6 lbs (0.66 kg)
- Mounting Options:
- Stand alone, surface mount, wall mount, or rack mount
- Surface and wall mounting requires (not included):
- NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders, Decoders and Audio Transceiver
- Rack mounting requires one of the following (not included):
- NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side SVSI N-Series Encoders, Decoders and Audio Transceiver
- Regulatory Compliance: FCC, CE, and NTRL
- Recommended Accessories:
- NMX-ACC-N9312 (FGN9312), 1RU Power Supply 12V External
- NMX-ACC-N9382 (FGN9382), 1RU Power Supply 16-Channel 12V for up to 16 SVSI N-Series Encoders, Decoders and Audio Transceiver
- NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders, Decoders and Audio Transceiver
- NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side SVSI N-Series Encoders and Decoders