VESA Plate

Mount your HP devices to wall or desk with mounting accessories from HP.

Easy on and off

Assemble and disassemble the HP VESA Plate from your configuration with the easy Quick Release latch.

Lock it down

Securing your solution is simpler than ever with an integrated universal lock slot that allows you to lock your HP Elite Slice and HP VESA Plate together with one cable lock.

Mix and match Use the HP VESA Plate with a stacked configuration of an HP Elite Slice and HP Wireless Charging or HP Collaboration Cover, HP Audio Module, and HP ODD Module.

Manufacturer Part Number
X8U74AA
EAN/UPC
0190780798423,190780798423
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility HP Elite Slice and HP Elite Slice for Meeting Rooms

Dimensions (W X D X H) 0.65 x 6.5 x 6.5 in

Weight 9.07 oz

Warranty one-year limited warranty

What's in the box VESA Plate; Installation guide; Warranty