Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PRODUCT NAME
MC3200
PHYSICAL CHARACTERISTICS
Dimensions Gun:
7.59 (L) x 3.18 (W) x 6.5 (D)”/192.7 (L) x 80.8 (W) x 166 (D)mm
Weight (including strap,stylus,and battery)
Gun:
18.0oz./ 509g (with extended battery)
Display 3” color (TFT)
(320 x 320) display
Touchpanel Chemically strengthened glass, resistive touch
Backlight LED backlight
Keypad
Expansion Slot User accessible Micro SD slot; (supports up to 32GB microSDHC)
Notifications LEDs and audio
Audio Speaker, microphone and headset connector (2.5mm jack)
PERFORMANCE CHARACTERISTICSCPU
- Premium: Dual core 1GHz OMAP4 processor
Operating System
Memory
- Premium: 1GB RAM/ 4GB Flash
Power PowerPrecision Li-Ion batteries: High Capacity 4800mAh
USER ENVIRONMENTDrop Specification
Multiple 4’/ 1.2m drops to concrete across the operating temperature range, multiple 5’/ 1.5m drops to concrete at ambient temperature 73˚F/ 23˚C; meets and exceeds MIL -STD 810G
Tumble Specification
500 1.64’/ 0.5m tumbles (1,000 drops) at room temperature per IEC 68-2-32 tumble specifications
Operating Temperature -4~122˚F/ -20~50˚C
Storage Temperature -40~158˚F/ -40~70˚C
Battery Charging Temperature 32~104˚F/ 0~40˚C
Sealing IP 54 per IE C specification
Humidity 10%~95% non-condensing
ESD
- EN61000-4-2
- ± 20kV Air discharge
- ±10kV direct discharge
- ±10kV indirect discharge
DATA CAPTUREScanning
- 1D/2D Imager: SE4750-ER (Gun models only)
INTERACTIVE SENSOR TECHNOLOGY (IST)Motion-sensor
- Android: 3-axis accelerometer that detects screen rotation
VOICE AND AUDIO - PTT (client included)
- High-quality speakerphone
- Wireless (Bluetooth) and wired headset support
- PTT will support headset and speakerphone mode.
NETWORK COMMUNICATIONSI/O: USB 1.1 Full Speed Host/Client or RS232
APPLICATIONSIncluded Applications: Asset Tracker Lite
WIRELESS LAN VOICE AND DATA COMMUNICATIONSRadio IEEE ® 802.11a/b/g/n
Security
- Security Modes: Legacy3, WPA and WPA2 or (Personal or Enterprise); 802.1X
- Encryption: WEP 40/WAP104, TKIP and AES
- Authentication: TL S; TTL S (CHAP3, MSCHAP, MSCHAPv2, PAP or MD53); PE AP (TLS3, MSCHAPv2, GTC); LEAP; FAST (TLS3, MSCHAPv2, GTC)
- Other: Wi-Fi CCXv4 certified; supports IP v6; FIP S 140-2 certified (Android)
- Antenna Internal antenna w/diversity
- Data Rates
- 802.11a/g: up to 54Mbps
- 802.11b: up to 11Mbps
- 802.11n: up to 65Mbps
(72 Mbps w/SGI)
Operating Channels
Chan 36-165 (5180~5825MHz),
Chan 1-13 (2412~2472MHz);
Actual operating channels/frequencies depend on regulatory rules and certification agency
WIRELESS PAN DATA AND VOICE COMMUNICATIONSBluetooth® Class II, v2.1 with Enhanced Data Rate (EDR); integrated antenna
PERIPHERALS AND ACCESSORIES - Single-slot USB/RS232 charging cradle with spare battery well
- Four-slot charge only cradle
- Four slot Ethernet cradle
- Four-slot battery charger
- Universal battery charger adapter
For a complete list of MC3200 peripherals and accessories, please visit www.zebra.com/mc3200
WARRANTYSubjected to the terms of Zebra’s hardware warranty statement, the MC3200 is warranted against defects in workmanship and materials for a period of 1 (one) year
from the date of shipment.
For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICESZebra OneCare Select; Zebra OneCare Essential