18" Stack Chair, Chrome Legs with Swivel Glide

Innovative, school stack chair is built for comfort and durability. The 18" seat height is perfect for users who are ages 12 years old and up. Leg and seat angles are designed for better fit and comfort for adults, adding a slight tilt-back to the seat. Stack chair features a molded plastic seat with vented back for comfort, reinforced ribbing in back and under the seat for added strength, and steel lower back support. Frame and screws do not penetrate through the seat surface. Chrome chair legs are equipped with nylon swivel glides perfect for hard floors.

Manufacturer Part Number
ELR-15104-BKG
EAN/UPC
0763960547922,763960547922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  7.50

Assembled Dimensions:  20.75" x 19.00" x 31.00"

Other Dimensions:

Seat Height: 18" Shell: 14.5"W x 14.5"D x 13"H