Soft Rocker

Rock safely back and forth as you read a story or play your favorite game with this Soft Rocker. It is the perfect seating solution for children and adults in a classroom, daycare or home. The lightweight chair is finished with an attractive tufting to increase style and comfort. Use on floors only. Rocker interior is made with wood for stability and foam for comfort. Vinyl exterior is easy to clean. It is recommended for children from 3 years old and up.

Manufacturer Part Number
ELR-15650-BL
EAN/UPC
0763960602294,763960602294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  19.00

Assembled Dimensions:  28.50" x 17.00" x 33.00"