12" ACE Stool

Perfect complement to ECR4Kids Resin and Adjustable Activity Tables, this colorful stool provides versatile seating options for work or play. With its special ACE (Active Core Engagement) design, the stool encourages proper posture while strengthening core muscles. Children can rock 360 degrees to work out their wiggles with the innovative design that is tip-resistant. The lightweight polypropylene stool with a 12" seat height comes fully assembled. It meets or exceeds all applicable test requirements from ANSI/BIFMA X6.1-2012 American National Standard for Office and Institutional Furnishings - Educational seating - Tests. Stool is recommended for children from 3 to 7 years old.

Manufacturer Part Number
ELR-15612-GN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  4.75
Assembled Dimensions:  13.00" x 13.00" x 12.00"