10" Resin School Stack Chair

Chairs in a cheerful primary color will brighten up your classroom, playroom or outdoor space. Comfortable and sturdy, these Resin Chairs with a 10" seat height accommodate children from age 2 to 5 years. Complementary colors mix and match to coordinate with ECR4Kids Resin Tables (sold separately). Chairs are easy to clean and sanitize so they are a classroom favorite. One-piece design requires no hardware or tightening. Fade-resistant polypropylene won't chip or peel. Stackable chairs feature rounded edges for safety and a slot in the back for venting. They stack six high for compact storage.

Manufacturer Part Number
ELR-15410-RD
EAN/UPC
0763960583074,763960583074,0763960580035,763960580035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  4.30
Assembled Dimensions:  12.50" x 13.50" x 20.00"
Other Dimensions:
Seat Height: 10"