
Chairs in cheerful primary colors will brighten up your classroom, playroom or outdoor space. Comfortable and sturdy, these Resin Chairs with a 10" seat height accommodate children from age 2 to 5 years. Complementary colors mix and match to coordinate with ECR4Kids Resin Tables (sold separately). Set includes two blue, two red, one yellow and one green. Chairs are easy to clean and sanitize so they are a classroom favorite. One-piece design requires no hardware or tightening. Fade-resistant polypropylene won't chip or peel. Stackable chairs feature rounded edges for safety and a slot in the back for venting. They stack six high for compact storage.
Note:
Assembled Weight: 4.30
Assembled Dimensions: 12.50" x 13.50" x 20.00"
Other Dimensions:
Seat Height: 10"