Perfect for any classroom space, the innovative, school stack chair is built for comfort and durability. The 14" seat height is perfect for children ages 6 to 9 years old. Stack chair features a molded plastic seat with vented back for comfort, reinforced ribbing in back and under the seat for added strength, steel powder-coated legs, and steel lower back support. Leg color matches seat color. Chair legs are equipped with composite ball glides made for durability and protection on carpeted floors. Frame and screws do not penetrate through the seat surface.
Note:
Assembled Weight: 5.65
Assembled Dimensions: 16.50" x 17.00" x 26.00"
Other Dimensions:
Seat height: 14"
Shell: 12.5"W x 12"D x 12"H