Classic Bean Bag, Junior (26")

Classic Bean Bag is a fun and comfortable place for children to curl up and read a book. Perfect in a classroom, daycare or home environment, the sturdy vinyl bean bag features double-stitched seams for durability and two locking zippers to keep polystyrene bead filling safely inside. This junior size with a 26" diameter is recommended for use by children ages 2 and up.

Manufacturer Part Number
ELR-12826-RD
EAN/UPC
0763960603031,763960603031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  4.00

Assembled Dimensions:  26.00" x 26.00" x 11.00"

Other Dimensions:

26" Diameter

Meets CPSIA total lead requirements:

1