Little ones will love helping you make a learning circle with the Bentwood Linking Stools. Safe and easy to link together and pull apart, this set of four stools transforms quickly from single seats to benches to amphitheater-style rows when it's time for show-and-tell. 20 stools link together to form a perfect circle with plenty of room for everyone. Multiple configurations provide endless classroom possibilities. Comfortable stools feature a uni-body design made of multi-ply birch with smooth, rounded edges. Designed as a complement to the Bentwood collection, stools stack up to four high to save space. They are recommended for use by children from 3 to 7 years old. Maximum weight capacity is 75 lb.
Note:
Assembled Weight: 3.80
Assembled Dimensions: 22.00" x 17.00" x 12.00"