LD5511 55-inch Large Format Display

Collaborate and conference in eye-popping style with the HP LD5511 55-inch Large Format Display, which transforms your meeting room into a world-class conference center and delivers exceptional clarity and brilliant colors.

Fantastic front of screen

View content from virtually any corner with the 55" diagonal Full HD screen and 178° viewing angles. High brightness and contrast ratio provide excellent picture quality and readability that’s perfect for meeting rooms that seat up to 12.

Create a complete conferencing solution.

Pair with an HP Elite Slice for Meeting Rooms, HP Collaboration PC with Intel® Unite™ software or HP Chromebox and interact seamlessly with co-workers or clients on an extra-large display that has integrated speakers for crystal clear audio.

Designed for the long haul.

Rest assured with a display that has commercial-grade display components and is ready to run in demanding environments. Best of all, it’s supported by a three-year standard limited warranty and optional HP Care services.

Return & exchange information

HP.com will accept returns or exchanges for this product up to 30 days after delivery.

Manufacturer Part Number
T5X84AA#ABB
EAN/UPC
0190780369906,190780369906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution

1920 x 1080 @ 60 Hz

Contrast ratio

1200:1 static

Brightness

350 cd/m²

Pixel pitch

0.63 mm

Response time

9 ms gray to gray

Webcam

No

Dimensions (W X D X H)

48.76 x 2.36 - 2.43 x 28 in

Weight

39.40 lb / (35.27 lb)