Dolphin CT50 Handheld Computer

You’re looking at our most advanced enterprise-ready 4G/LTE mobile computer. It’s for scan-intensive workflows completed by your highly mobile frontline employees – people who require the convenience and capabilities of a truly mobile office, plus the highest degree of future-proofing to speed business agility and lower total cost of ownership. 

Powerful, Versatile Platform

An industry-leading Qualcomm® Snapdragon™ 801 processor with 2.26 GHz quad-core CPU enables more robust application performance at better speeds and power efficiencies.

Pocketable and Rugged Form Factor

Sleek yet rugged. IP67 rated design protects against dust and water and can withstand multiple 1.5 m drops to concrete and 1,000 1 m tumbles.

Unparalleled Scanning Performance

Next-generation 2D imager delivers best-in-class data capture performance on linear and 2D barcodes. 

Optional Scan Handle Reduces Fatigue

Gives your mobile employees the flexibility to switch between handheld and pistol grip operations to reduce user fatigue.

O/S Versatility and Future-Proofing

Take advantage of the flexible support for either Windows 10 IoT Mobile Enterprise or Android 6.0 Marshmallow as your business grows.

Honeywell Repair Service Plans

Comprehensive, hassle-free protection for up to five years after purchase, extending product life expectancy and assuring proper maintenance of your investment.

Product Details

If your enterprise requires anywhere, anytime real-time connectivity to business-critical applications and data capture capabilities to maximize efficiency and serve customers more effectively, choose the Dolphin™ CT50 Mobile Computer. It’s our most advanced enterprise-ready 4G/LTE mobile computer.

With support for either Windows® or Android™ operating systems, the CT50 device is for your highly mobile frontline employees in scan-intensive workflows like in-demand delivery, field service and customer engagement. These professionals require a truly mobile office with the modern conveniences of an all-touch smartphone and the highest degree of future-proofing to speed business agility and lower TCO.

  • Supports the most advanced connected mobile user experiences, facilitating large file transfers, video streaming and remote access to business applications quickly.
  • Vivid 11.8 cm (4.7 in) sunlight-readable display has multiple input modes, including speech, stylus, gloved-finger touch, and keypad gestures to save time and minimize data-entry errors.
  • Next-generation 2D imager delivers unparalleled data capture performance on linear and 2D barcodes.
The CT50 device also helps your frontline employees portray a cutting-edge image to customers. Its sleek, pocketable design is tested to withstand the rigors of field operations and provides enough battery life to last a full shift and beyond.

Manufacturer Part Number
CT50LFN-CS14SFA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions (L x W x H)
160 mm x 82.5 mm x 19 mm
(6.3 in x 3.2 in x 0.75 in)

Weight
342 grams (12.1 oz) with battery pack

ENVIRONMENTAL

Operating Temperature
-20°C to 50°C (-4°F to 122°F)

Storage Temperature
-30°C to 70°C (-22° to 158°F)

Humidity
Humidity 0 to 95% relative humidity (non-condensing)

Drop
2.4 m (8 ft) to concrete at room temp per MIL-STD 810G
1.5 m (5 ft) to concrete at -10ºC to 50ºC temperature range
1.2 m (4 ft) to concrete down to -20ºC

Tumble
Exceeds 1,000 1.0 m (3.3 ft) tumbles per IEC 60068-2-32 specification

ESD
± 15KV Air and ± 8KV Direct

Environmental Sealing
Independently certifiedto meet IP67 standards for moisture and particleintrusion

SYSTEM ARCHITECTURE

Processor
2.26GHz Qualcomm Snapdragon 801 quad-core

Operating System
Windows 10 IoT Mobile Enterprise

Memory
2 GB RAM, 16 GB Flash

Display
4.7" High Definition (1280x720) brightcolor LCD with backlight, outdoor viewable,optically bonded to touch panel

Touch Panel
Rugged multi-touch capacitive touch panel, optically bonded for extra durability and better sunlight viewability. Automatic detection and configuration utilizing mutual and self-capacitance modes for water rejection and use with many off-the-shelf gloves.

Keypad
On-screen keypad, Dual action side scan triggers, Volume up / down, Camera, Power button

Audio
Speaker, T3/M3 HAC compliant, dual microphone support with noise cancellation. PTT support and Blutetooth wireless headset support.

I/O Ports
Custom IO connector

Camera
8.0 megapixel color camera with autofocus and advanced software features for better image quality.

Sensors
Ambient Light Sensor, Proximity Sensor, Accelerometer, Gyroscope, Magnetometer, Pressure Sensor

Storage Expansion
User accessible Micro SD Card up to 32GB (SDHC/SDIO compliant).

Battery
Li-Ion, 3.6V, 4040mAh with integrated fuel gauge

Hours of Operation
12+ Hours

Decode Capabilities
Honeywell N6600 Slim Imager Engine (1D/2D bar code symbologies) Honeywell SDKs for Windows

Application Software
Honeywell Powertools and Demos

Warranty
1 year factory warranty

WIRELESS CONNECTIVITY

WWAN

  • WWAN Radio (ATT)
    • LTE (4G) Quad Band (Bands 2, 4, 5, 17)
    • UMTS/HSPA+ (3G) Quad Band (Bands 1, 2, 5, 8)
    • GSM/GPRS/EDGE Quad-Band (850/900/1800/1900MHz)
    • Dual Band 1xRTT/EV-DO (Bands BC0, BC1)
WLAN
IEEE 802.11 a/b/g/n/ac; Wi-FiTM certified

WLAN Security (Windows)
OPEN, WEP, WPA/WPA2 (Personal and Enterprise)

Supported EAP
TLS, PEAP-MS-CHAP-V2, TTLS

Supported EAP
TLS, PEAP, TTLS, PWD, FAST

Bluetooth
Class 2 V4.0 Bluetooth

Supported Bluetooth Profiles
HFP, PBAP, A2DP, AVRCP, OPP only

NFC
Integrated Near Field Communication

VoIP
Supported

VPN
IPSec V4/L2TP, PPTP

Push to Talk (PTT)
Supported

GPS Supported Protocols
GNSS Receiver for GPS and GLONASS