CK71 Handheld Computer

A true no-compromise solution. In addition to being 31% smaller and lighter than other form factors in its class, the CK71 mobile computer is optimized for your warehouse and distribution environments with premium, industrial-grade materials. It’s the perfect balance of ruggedness and duty cycle, even in the most extreme conditions.

Compact Design 

31% smaller and lighter than leading devices in the ultra-rugged class.

Fast Imaging 

Industry’s fastest and farthest imaging engines deliver superior motion tolerance and barcode read range.

Versatile

Exceptional peripheral support and snap-on accessories provide versatility for every distribution environment.

Long Battery Life

Advanced power and battery management technologies extend device run time and reduce the expense of replacement batteries.

Non-Incendive Version Available

Extend the use of the CK71 mobile computer into hazardous locations with the non-incendive certified (Div. 2) version.

Manufacturer Part Number
CK71AA6MC00W1400
EAN/UPC
0783555092477,783555092477
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions
Height: 5.0 cm (1.98 in)
Length: 23.7 cm (9.33 in)
Width: 8.0 cm (3.16 in); grip area 6.42 cm (2.53 in)

Weight
584 g (19.75 oz) with battery

ENVIRONMENTAL

Operating Temperature
-20°C to +60°C (-4°F to +140°F)*
Transitory Exposures to -30C

Recharging Temperature
+5°C to +35°C (41°F to 95°F)

Storage Temperature
-30°C to +70°C (-22°F to +158°F) 

Humidity
Relative Humidity: Non-condensing, 95%

Drop Survival
2.4 m (8 ft) to concrete per MIL-STD 810G, 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G 2,000 (1 m) tumbles per IEC 60068-2-32 specification

Electrostatic Discharge
+/- 15 kV air discharge; +/- 8 kV direct discharge

Environmental Protection
Rain & Dust Resistance: IP67

Non-Incendive Version

Products in the 70 Series family with NI certification comply with the following:

  • Suitable for use in Division 2 locations
  • Safety: cULus Listing – ISA/ANSI 12.12.01
  • Gases: Class I – Groups A, B, C, D
  • Dusts: Class II – Groups F, G
  • Fibers and flyings: Class III
  • * Max Ambient: 50°C T6

SYSTEM ARCHITECTURE

Microprocessor
Multi-Processor Architecture: Texas Instruments® 1 GHz multi-engine processor architecture 

Operating System
Microsoft Windows Embedded Handheld 6.5

Memory and Storage
Flash ROM: 1 GB Flash (800 MB available)
Memory/Storage Extensions: Customer-accessible micro-SD slot for removable memory cards up to 32 GB
RAM Memory: 512 MB RAM (384 MB available)

Keypad
  • Alphanumeric
  • Keypad options feature hard keycaps with laser-etched legends.

Display

  • 8.9 cm (3.5 in) Transmissive QVGA
  • 240 x 320 pixels
  • 65,536 (16 bit RGB) Colors
  • High-Durability Touch Screen
  • LED Backlight
  • Ambient Light Sensor
Power
Battery Capacity: 3.7 V, 5200 mAh
Battery Type/Supply: Li-Ion, removable, rechargeable

Scan Engine

  • EX25 Near/Far 2D High-performance Imager: capable of scanning 1D and 2D barcodes from 15.2 cm to 15.2 m (6 in to 50 ft)

Accessories

  • FlexDock modular docking system
  • Vehicle dock and holder
  • Snap-on adaptors
  • Removable scan handle
  • Magnetic stripe reader

Standard Configuration:

  • Integrated Camera Option: 5-Megapixel autofocus color camera with LED flash
  • Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend
  • IrDA
  • Integrated Bluetooth® Class II, Version 2.1+EDR

SOFTWARE

Application Development
Intermec Developer Library: www.intermec.com/dev

Apps and Components

  • VERDEX (Imaging-based data extraction and verification)
  • eMDI (Mobile Document Imaging)
  • Intermec Client Pack (Terminal Emulator/Browser)
Data Management
Skynax® Mobile Communications

Smart Systems Support

  • Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
  • Device Health Monitoring: Remote access requires SmartSystem Management option