Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Off White, 4 ft. UTPCH4Y replaces UTPCH4
Note:
Note: UTPCH4Y replaces UTPCH4
Performance Level: Category 5e/Class D
Cable Color: Off White
Length (ft.): 4.00
Length (m): 1.2
Flammability Rating: CM
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568A
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.215
Nominal Cable O.D. (mm): 5.5
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: No
No. of Pairs: 4
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000