MR33 Wireless Access Point

Dual-band, 802.11ac Wave 2 2x2:2 MU-MIMO Access Point with dedicated security and RF management radio as well as integrated Bluetooth Low Energy beacon and scanning radio

Entry-level cloud-managed 802.11ac wireless

The Cisco Meraki MR33 is a quad-radio, cloud-managed 2x2:2 802.11ac Wave 2 access point with MU-MIMO support. Designed for next-generation deployments in offices, schools, hospitals, shops, and hotels, the MR33 provides performance, enterprise-grade security, and simple management.

The MR33 provides a maximum 1.3 Gbps aggregate frame rate with concurrent 2.4 GHz and 5 GHz radios. A dedicated third radio provides real-time WIDS/WIPS with automated RF optimization. An integrated Bluetooth Low Energy (BLE) radio delivers beacon and scanning capabilities.

The combination of cloud management, 802.11ac Wave 2, full-time RF environment scanning, and integrated Bluetooth technology delivers the throughput, reliability, and flexibility required by demanding business applications like voice and high-definition streaming video, today and tomorrow.

MR33 and Meraki Cloud Management: A Powerful Combination

The MR33 is managed through the Meraki cloud, with an intuitive browser-based interface that enables rapid deployment without training or certifications. Since the MR33 is self-configuring and managed over the web, it can even be deployed at a remote location without on-site IT staff.

The MR33 is monitored 24x7 via the Meraki cloud, which delivers real-time alerts if the network encounters problems. Remote diagnostics tools enable real-time troubleshooting over the web, meaning multi-site, distributed networks can be managed remotely.

The MR33’s firmware is always kept up to date from the cloud. New features, bug fixes, and enhancements are delivered seamlessly over the web, meaning no manual software updates to download or missing security patches to worry about.

Aggregate data rate of up to 1.3 Gbps

A 5 GHz 2x2:2 radio supporting 80 MHz channel widths and a 2.4 GHz 2x2:2 radio supporting 40 MHz channel widths offer a combined dual-radio aggregate frame rate of 1.3 Gbps, with up to 866 Mbps in the 5 GHz band thanks to 802.11ac Wave 2 and 400 Mbps in the 2.4 GHz band.

Multi User Multiple Input Multiple Output (MU-MIMO)

With support for the 802.11ac Wave 2 standard, the MR33 offers MU-MIMO for more efficient transmission to multiple clients. Especially suited for enviroments with numerous mobile devices, MU-MIMO enables multiple clients to receive data simultanously. This increases the total network perfomance and the improves the end user experience.

Dedicated third radio delivers 24x7 wireless security and RF analytics

The MR33’s sophisticated, dedicated dual-band third radio scans the environment continuously, characterizing RF interference and containing wireless threats like rogue access points. No more need to choose between wireless security, advanced RF analysis, and serving client data: a dedicated third radio means that all three occur in real-time, without any impact to client traffic or AP throughput.

Bluetooth low energy Beacon and scanning

An integrated Bluetooth low energy radio provides seamless deployment of BLE Beacon functionality and effortless visibility of BLE devices within range of the AP. The MR33 enables the next generation of location-aware applications and engagement right out of the box.

Manufacturer Part Number
MR33-HW
EAN/UPC
0810979012757,810979012757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Radios

  • 2.4 GHz 802.11b/g/n/ac client access radio
  • 5 GHz 802.11a/n/ac client access radio
  • 2.4 GHz & 5 GHz WIDS/WIPS, spectrum analysis, and location analytics radio
  • 2.4 GHz Bluetooth Low Energy (BLE) radio with beacon and BLE scanning support
  • Concurrent operations of all four radios
Operating Bands
  • 2.412-2.484 GHz
  • 5.150-5.250 GHz (UNII-1)
  • 5.250-5.350 GHZ (UNII-2)
  • 5.470-5.600, 5.660-5.725 GHz (UNII-2e)
  • 5.725 -5.825 GHz (UNII-3)
802.11ac & 802.11n Capabilities
  • 2x2 multiple input, multiple output (MIMO) with two spatial streams
  • Maximal ratio combining (MRC)
  • Beamforming
  • 20 and 40 MHz channels (802.11n), 20, 40, and 80 MHz channels (802.11ac)
  • Up to 256 QAM on both 2.4 GHz and 5 GHz bands
  • Packet aggregation
Power
  • Power over Ethernet: 37 - 57 V (802.3af compatible)
  • Alternative 12 V DC input
  • Power consumption: 11W max (802.3af)
  • Power over Ethernet injector and DC adapter sold separately
Mounting
  • All standard mounting hardware included
  • Desktop, ceiling, and wall mount capable
  • Ceiling tile rail (9/16, 15/16 or 1 ½” flush or recessed rails), assorted cable junction boxes
  • Bubble level on mounting cradle for accurate horizontal wall mounting
Physical Security
  • Two security screw options (included)
  • Kensington lock hard point
  • Concealed mount plate with anti-tamper cable bay
Environment
  • Operating temperature: 32 °F to 104 °F (0 °C to 40 °C)
  • Humidity: 5 to 95% non-condensing
Physical Dimensions
  • 8.5” x 4.3” x 1.3” (215 mm x 110 mm x 32 mm), not including deskmount feet or mount plate
  • Weight: 13.2 oz (376.5 g)
Antenna
  • Integrated omni-directional antennas (3.8 dBi gain at 2.4 GHz, 3.9 dBi gain at 5 GHz)
Interfaces
  • 1 × 10/100/1000 BASE-T Ethernet (RJ45)
  • 1 × DC power connector (5.5 mm x 2.5 mm, center positive)
Security
  • Integrated layer 7 firewall with mobile device policy management
  • Real-time WIDS/WIPS with alerting and automatic rogue AP containment with Air Marshal
  • Flexible guest access with device isolation
  • VLAN tagging (802.1Q) and tunneling with IPSec VPN
  • PCI compliance reporting
  • WEP, WPA, WPA2-PSK, WPA2-Enterprise with 802.1X
  • EAP-TLS, EAP-TTLS, EAP-MSCHAPv2, EAP-SIM
  • TKIP and AES encryption
  • Enterprise Mobility Management (EMM) & Mobile Device Management (MDM) integration
Quality of Service
  • Advanced Power Save (U-APSD)
  • WMM Access Categories with DSCP and 802.1p support
  • Layer 7 application traffic identification and shaping
Mobility
  • PMK, OKC, and 802.11r for fast Layer 2 roaming
  • Distributed or centralized layer 3 roaming
LED Indicators
  • 4x 2 Ethernet status for Ethernet ports
  • 1 power/booting/firmware upgrade status
Warranty
  • Lifetime hardware warranty with advanced replacement included
Ordering Information
  • MR33-HW
    Meraki MR33 Cloud Managed 802.11ac AP
  • MA-PWR-30W-XX
    Meraki AC Adapter for MR Series (XX = US, EU, UK or AU)
  • MA-INJ-4-XX
    Cisco Meraki 802.3at Power over Ethernet Injector (XX = US, EU, UK or AU)
  • Note: Meraki Enterprise license required