ZT230 Direct Thermal Printer

SIMPLIFIED OPERATION AND OUTSTANDING VALUE

The ZT200 series is designed to simplify and shorten servicing and consumable replacement time. The easy tool-less platen and print head removal makes it easy for operators to maintain the printer. The side loading supplies path enables simplified media and ribbon insertion and color coded media path clearly directs media and ribbon threading.

COMPACT FOOTPRINT FITS WHERE SPACE IS AT A PREMIUM

The ZT200 Series printer’s compact design, when closed and opened, fits easily in constrained work areas. The ergonomic Bi-fold door requires only 4” (102mm) of door swing room. This reduces the printer height making it ideal for placement under a shelf or against another item.

VERSATILITY AT AN ECONOMICAL PRICE


Both of the ZT200 series printers feature the same attractive styling, are built on a common platform and share many of the same internal components. The ZT200 has a 300m ribbon capacity and the ZT230 can accommodate a 450m ribbon. The ZT200 handles a variety of media types and the optional peel, cutter and line take up offer additional flexibility for a variety of applications.

Manufacturer Part Number
ZT23043-D11000FZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • PRINT WIDTH

    4.09”/104 mm

  •  
  • PRINT RESOLUTION

    203 dpi/8 dots per mm

    300 dpi/12 dots per mm (optional)

  • MAXIMUM PRINT SPEED

    6”/152 mm per second

  •  
  • CONSTRUCTION

    Metal frame with metal cover

  • COMMUNICATION METHODS

    Parallel, 10/100 Ethernet, 802.11a/b/g/n wireless