The champion has returned. Live Gamer Portable 2 is everything you need, and more. Stream, record, and share gameplay with simplicity, style, and class.
The All-Purpose Weapon in Game Capturing
LGP2 is the all-in-one capture card that will beat rivals, both in the cyberspace and out in the real world. Bundled with the fully enhanced RECentral 3, you are sure to shine with excellence and rise to stardom.
Stream Right Away
We understand the frustration in having to go through setups and installations. You can forget about all that. LGP2 works right out of the box.
Record on the Go
Touring the world with LGP2? A tap on the hot button initiates Full HD recording, keeping all your road games in the microSD card. No extra hardware required.
Access and Share Files Directly
Back home, switch LGP2 to Storage Mode and it acts as a card reader. Never remove and risk losing memory cards again.
Breathe Life into Your Shows
You've spent days with workarounds, searched hours online for tutorials, asked experts around the world—to add voices to your videos. Look no further. This is the solution. The dual 4-pole audio ports add another dimension to your videos. Now go and Entertain.
Headset Commentary
Playing solo? Add feelings, thoughts and tips to your video through your favorite headset. There's even a monitoring mode for you to check the balance of your audio output.
Console Party Chat
Streaming a co-op game? Show off your teamwork by letting your audience in on your team chats! Vitalize your channel and surge in popularity with rich entertainment!
Note:
Interface: USB plug and play
Power Requirement: USB bus-power
Input: HDMI*
Output: HDMI pass-through
Audio Mixing: 4-pole 3.5 mm (headset), 4-pole 3.5 mm (controller)
Maximum Capture Resolution: 1080p60
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: H.264 + AAC, MJPEG)
Bundled Software: RECentral 3
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions: 5.8 x 2.2 x 1.8 in (146.8 x 57 x 46.5 mm)
Weight: 6.54 oz (185.5 g)
* LGP2 does not support viewing/recording/streaming of HDCP protected signals
Windows® 10 / Windows 8.1 / Windows 7
Intel® Core™ i5-3330 or above (i7 recommended)
NVIDIA® GeForce® GTX 650 / AMD Radeon™ R7 250X or above recommended
4 GB RAM
Stand-alone graphics card
Powered USB port
microSDHC Class 10 card for PC-Free recording