The AtlasIED PM8FA features the familiar response and dispersion of AtlasIED’s model FA138 high performance 8” Strategy Series driver. This loudspeaker is the same FA Series device used in AtlasIED’s successful model FAP82T ceiling loudspeaker package. Mounted down-firing in an attractive enclosure, the PM8FA provides natural sounding, wide coverage for low height installations while retaining impressive full range frequency response for both music and paging applications.
Attaching a PM8FA to most over head surfaces is a breeze. For open beam ceilings a 3 meter cable kit is included with a self gripping ferrule system. If down pipe installation from hard ceiling material is required, any 3/4" ceiling fan installation kit may be utilized. These kits are readily available under the FANTEC TM brand from home improvement stores with various down pipe length options to provide installation ease regardless of ceiling angle (Up to 45°).
Note:
Technical Specifications
Power Rating:
100 Watts Peak,
70 Watts RMS
70.7 Taps:
1.9, 3.8, 7.5, 15, 30, & 60 Watts
Frequency Response:
60 Hz – 20 kHz (±5 dB)
Sensitivity(1W/1M):
90 dB
Dispersion Angle:
100 ̊
Woofer Mag. Wt.:
21 oz. (580 g)
Woofer:
8" Poly Cone & SBR Surround
HF Driver:
Coaxially Mounted PEI Dome Tweeter
Dimensions:
Diameter - 12.25" (311.15 mm)
Overall Height - 16.62" (422.148 mm)
Enclosure Volume:
1075 In 3 (17,616.09 cm 3 )
Weight:
25 lbs (11.34 kg)