6-Button Ergonomic Wireless Optical Mouse - Black

  • 2.4GHz wireless technology supports Windows based laptop and desktop computer systems
  • 6 buttons including Next/previous controls for easy web browsing or photo viewing
  • 2-level adjustable DPI (800/1000) control allows quick cursor adjustment, work great on different applications and games
  • Plug-and-play with no driver installation required
  • On/Off power switch and smart power management maximizes battery life
  • Nano receiver with built-in storage compartment for ease of carry
  • Powered by 2 AAA batteries, batteries included

Manufacturer Part Number
JK-WR0A12-S2
EAN/UPC
0662774025919,662774025919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mouse:

  • Number of buttons: 6 - Right Click, Left Click, Scroll Wheel, Forward, Back and DPI switch button
  • Sensor technology: Optical tracking
  • Resolution DPI: 800/1,000
  • Operating distance: up to 33ft/10m (max)
  • Battery type: 2x, AAA
  • Dimensions: 4.29" (W) x 1.5" (H) x 2.95" (D)
  • Weight: 0.16 lbs (with USB Nano Wireless Receiver)
  • Color: Black
USB Nano wireless receiver:
  • Connection interface: USB, Type A, Male
  • Dimensions: 0.78" (L) x 0.55" (W) x 0.34" (D)
  • Certifications/Standards: FCC
  • Warranty: 1 year limited
  • Country of origin: China
Requirements
  • Desktop or notebook PC with an available USB port
  • Windows® 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit) / Server 2003 & 2008 (32-/64-bit) / Server 2008 R2 / Server 2012 R2 / Server 2016

Package Contents

  • 6-Button Ergonomic Wireless Optical Mouse - Black
  • USB Nano Wireless Receiver
  • 2 AAA batteries