Galaxy 300 15kVA 400V 3:1 with 30min Battery, Start-up 5x8

Effective three phase power protection against downtime and data loss for mission critical applications. Ruggedized version including dust filter and conformance coated boards for harsh environments.

Manufacturer Part Number
G3HT15K3IB2S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

  • Output power capacity

    12.0 KWatts / 15.0 kVA
  • Max Configurable Power (Watts)

    12.0 KWatts / 15.0 kVA
  • Nominal Output Voltage

    230V
  • Output Voltage Note

    Configurable for 220 : 230 or 240 nominal output voltage
  • Output Voltage Distortion

    Less than 5%
  • Output Frequency (sync to mains)

    50/60 Hz +/- 5%
  • Output Frequency (not synced)

    60Hz +/- 0.1% for 60Hz nominal, 50Hz +/- 0.1% for 50Hz nominal
  • Other Output Voltages

    220, 240
  • Load Crest Factor

    2.5 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Overload Operation

    60 seconds @ 120% and 30 seconds @ 145%
  • Maximum Output Current

    98
  • Output Connections

    (1) Hard Wire 3-wire (H N + G) (Battery Backup)

  • Output Voltage THD

    < 3% linear load and <5% non-linear load
  • Output Voltage Tolerance

    +/- 2% static and 100% load step
  • Bypass

    Built-in Maintenance Bypass
Input:
  • Nominal Input Voltage

    400V 3PH
  • Input frequency

    45 - 65 Hz
  • Input Connections

    Hard Wire 5-wire (3PH + N + G)
  • Input voltage range for main operations

    340 - 477V
  • Input voltage adjustable range for mains operation

    323 - 437 (380V), 340 - 460 (400V), 357 - 477 (415V)V
  • Input Total Harmonic Distortion

    Less than 5% for full load
  • Type of Input Protection Required

    gL fuse
  • Other Input Voltages

    380, 415
  • Maximum Input Current

    24.0A
  • Input Power Factor at Full Load

    0.97
Batteries & Runtime:
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Nominal Battery Voltage

    +/-192 V (split battery referenced to neutral)
  • Expected Battery Life (years)

    3 - 5
  • End of Discharge Battery Voltage

    +/-154 V
  • Efficiency

    View Efficiency Graph

Communications & Management:
  • Pre-Installed SmartSlot™ Cards

    AP9630
  • Control panel

    Multi-function LCD status and control console
  • Emergency Power Off (EPO)

    Yes
Physical:
  • Maximum Height

    1300mm , 130.0cm
  • Maximum Width

    400mm , 40.0cm
  • Maximum Depth

    950mm , 95.0cm
  • Net Weight

    391.0kg
  • Shipping weight

    416.0kg
  • Shipping Height

    1440mm , 144.0cm
  • Shipping Width

    800mm , 80.0cm
  • Shipping Depth

    965mm , 96.5cm
Environmental:
  • Operating Environment

    0 - 35 °C
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-3000meters
  • Storage Temperature

    -10 - 60 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-9000meters
  • Audible noise at 1 meter from surface of unit

    54.5dBA
  • Online thermal dissipation

    1045.0BTU/hr
  • Protection Class

    IP 20
Conformance:
  • Approvals

    CE, EN/IEC 62040-1-1, EN/IEC 62040-2, EN/IEC 62040-3, IEC 61000-4-5, IEC 62040-2, TUV, VFI-SS-111
  • Standard warranty

    1 year on-site repair or replace with factory authorized Start-Up
Sustainable Offer Status:
  • RoHS

    Compliant
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes