Scalable Enterprise Wi-Fi Management
UniFi is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included mounting hardware.
Easily accessible through any standard web browser, the UniFi Controller software is a powerful software engine ideal for high-density client deployments requiring low latency and high uptime performance.
Use the UniFi Controller software to quickly configure and administer an enterprise Wi-Fi network – no special training required. RF map and performance features, real-time status, automatic UAP device detection, and advanced security options are all seamlessly integrated.
Extend Your Coverage
With the UniFi Controller software running in a NOC or in the cloud, administrators can manage multiple sites: multiple distributed deployments and multi-tenancy for managed service providers. Below are some deployment examples.
UniFi Controller
Packed with Features
Use the UniFi Controller to provision thousands of UniFi APs, map out networks, quickly manage system traffic, and provision additional UniFi APs.
Breakthrough RF Map
Use the RF map to monitor and analyze radio frequencies for optimal AP placement, configuration, and troubleshooting.
Powerful RF Performance Features
Advanced RF performance and configuration features include spectral analysis, airtime fairness, and band steering.
Detailed Analytics
Use the configurable reporting and analytics to manage large user populations and expedite troubleshooting.
Wireless Uplink
Wireless Uplink functionality enables wireless connectivity between APs for extended range. One wired UniFi AP uplink supports up to four wireless downlinks on a single operating band, allowing wireless adoption of devices in their default state and real-time changes to network topology.
For devices that support Plug & Play Mesh, this functionality is extended to allow multi-hop wireless uplink – so wirelessly uplinked APs can support uplink to other wirelessly uplinked APs.
Guest Portal/Hotspot Support
Easy customization options for Guest Portals include authentication, Hotspot setup, and the ability to use your own external portal server. Use UniFi’s rate limiting for your Guest Portal/Hotspot package offerings. Apply different bandwidth rates (download/upload), limit total data usage, and limit duration of use.
All UniFi APs include Hotspot functionality:
Multi-Site Management
A single cloud-based UniFi Controller can manage multiple sites: multiple, distributed deployments and multi-tenancy for managed service providers. Each site is logically separated and has its own configuration, maps, statistics, guest portal, and admin read/write and read-only accounts.
WLAN Groups
Manage flexible configurations of large deployments. Create multiple WLAN groups and assign them to an AP’s radio.
Note:
Dimensions 353 x 46 x 34.4 mm (13.9 x 1.81 x 1.35")
Weight 152 g (5.36 oz) with Antennas
Networking Interface (1) 10/100/1000 Ethernet Port
Buttons Reset
Power Method
24V Passive PoE (Pairs 4, 5+; 7, 8 Return);
802.3af Alternative A (Pairs 1, 2+; 3, 6 Return)
(Supported Voltage Range: 44 to 57VDC)
Power Supply 24V, 0.5A Gigabit PoE Adapter (Included)
Power Save Supported
Maximum Power Consumption 8.5W
Maximum TX Power
2.4 GHz 20 dBm
5 GHz 20 dBm
Antennas (2) External Dual-Band Omni Antennas
2.4 GHz 3 dBi
5 GHz 4 dBi
Wi-Fi Standards 802.11 a/b/g/n/ac
Wireless Security WEP, WPA-PSK, WPA-Enterprise (WPA/WPA2, TKIP/AES)
BSSID Up to Four per Radio
Mounting Wall/Pole/Fast-Mount (Kits Included)
Operating Temperature -30 to 70° C (-22 to 158° F)
Operating Humidity 5 to 95% Noncondensing
Certifications CE, FCC, IC
Advanced Traffic Management
VLAN 802.1Q
Advanced QoS Per-User Rate Limiting
Guest Traffic Isolation Supported
WMM Voice, Video, Best Effort, and Background
Concurrent Clients 200+
Supported Data Rates (Mbps)
Standard Data Rates
802.11ac 6.5 Mbps to 867 Mbps (MCS0 - MCS9 NSS1/2, VHT 20/40/80)
802.11n 6.5 Mbps to 300 Mbps (MCS0 - MCS15, HT 20/40)
802.11a 6, 9, 12, 18, 24, 36, 48, 54 Mbps
802.11g 6, 9, 12, 18, 24, 36, 48, 54 Mbps
802.11b 1, 2, 5.5, 11 Mbps