MSA 10GBase-CX CX4 to CX4 Direct Attach Cable (Passive Twinax, 3m) TAA

This is a MSA Compliant 10GBase-CX QSFP+ to CX4 direct attach cable that operates over passive copper with a maximum reach of 3.0m (9.84ft). It has been programmed, uniquely serialized, and data-traffic and application tested to ensure it is 100% compliant and functional. Legrand direct attach cables are built to comply with MSA (Multi-Source Agreement) standards. The actual part shipped may have a different part number, but will be functionally identical and 100% compatible. All Legrand twinax and AOC cables are Trade Agreements Act (TAA) compliant.

Manufacturer Part Number
42687
EAN/UPC
0757120426875,757120426875
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Silver
  • UPC: 757120426875
  • Warranty: Lifetime
  • Vendor: Legrand
  • Weight: 0.400 LB