P960-001-M2 M.2 NGFF SSD to 2.5 in. SATA Enclosure Adapter

The P960-001-M2 M.2 NGFF SSD to 2.5 in. SATA Enclosure Adapter lets you use an M.2 NGFF SATA SSD (B-Key) drive with a standard SATA-enabled computer, drive enclosure or docking station. To share data, just remove the adapter’s cover, connect the drive to the M.2 NGFF connector, secure it with the included screws, put the cover back, and connect the adapter to your computer’s SATA port.

The enclosed housing protects the drive when used in applications requiring more durability, such as hot-swap drive bays and external docking stations. The P960-001-M2 supports 2242, 2260 and 2280 M.2 SATA SSD drive types and data transfer rates up to 6 Gbps. It’s plug-and-play, so no software, drivers or external power supply are required.

Features

Use an M.2 NGFF SSD as a Standard 2.5 in. SATA SSD

  • Access an M.2 NGFF SATA SSD (B-Key) drive with a standard SATA computer, drive enclosure or docking station
  • Enclosed housing protects drive in applications requiring more durability
  • Supports 2242, 2260 and 2280 M.2 SATA SSD drive types
  • Supports data transfer rates up to 6 Gbps (SATA I/II/III)
  • Plug-and-play with no software, drivers or external power supply needed

Manufacturer Part Number
P960-001-M2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Drives Supported: 2242, 2260, 2280 M.2 NGFF


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty
Product Warranty Period (U.S. & Canada): 1-year limited warranty